EN
  • EN
  • DE

LM74810QDRRRQ1

Part No LM74810QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOMOTIVE IDEAL DIODE CONTROLLE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 850 ns
Delay Time - OFF 500 ns
Current - Supply 408 µA
Voltage - Supply 3V ~ 65V
Applications Automotive, Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
Base Product Number LM74810
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM74810QDRRRQ1TR,296-LM74810QDRRRQ1CT,296-LM74810QDRRRQ1DKR
Standard Package 3,000
Win Source Part Number 972933-LM74810QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM74810QDRRRQ1 CAD Model

Description

The LM74810QDRRRQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial applications. As a member of the automotive-grade product line, this device is qualified for use in vehicular systems, ensuring reliability and performance under harsh conditions.

Key Features

  • Smart Diode Controller: The LM74810QDRRRQ1 acts as a controller for N-channel MOSFETs, emulating the function of a diode rectifier. This feature allows for higher efficiency and reduced power dissipation compared to traditional Schottky diodes.
  • Wide Input Voltage Range: It supports a broad range of input voltages, catering to various automotive and industrial power supply requirements.
  • Zero IQ Reverse Current Blocking: The device provides a zero quiescent current (IQ) feature when in reverse current blocking mode, preventing battery drain when the input voltage is lower than the output.
  • High-Temperature Performance: With an operating temperature range designed to withstand extreme conditions, the LM74810QDRRRQ1 is suitable for under-the-hood applications.
  • Protection Features: The integrated circuit includes over-temperature protection, enhancing the safety and longevity of the device.

Applications

The versatility of the LM74810QDRRRQ1 makes it ideal for a wide array of applications, including:

  • Automotive infotainment and telematics
  • Start-stop systems
  • Automotive lighting
  • Industrial power supplies
  • Energy storage systems

Quality and Reliability

As an AEC-Q100 qualified device, the LM74810QDRRRQ1 adheres to the highest quality standards required for automotive-grade components. Texas Instruments ensures that each unit undergoes rigorous testing to guarantee performance under the toughest conditions.

Package and Availability

The LM74810QDRRRQ1 is offered in a compact, power-saving SON package, making it suitable for space-constrained applications. Availability and pricing details can be obtained by contacting Texas Instruments or authorized distributors.

You May Also Be Interested in

Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1881 $50.3263
56+ $1.7953 $100.5368
87+ $1.7392 $151.3104
119+ $1.6831 $200.2889
154+ $1.6270 $250.5580
206+ $1.4587 $300.4922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess