EN
  • EN
  • DE

LTC6560IUD#PBF

Part No LTC6560IUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type Transimpedance Amplifier
Applications LIDAR, Industrial Imaging
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6560IUD#PBF,505-LTC6560IUD#PBF,LTC6560IUD#PBF-ND
Standard Package 121
Win Source Part Number 980470-LTC6560IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6560IUD#PBF CAD Model

Description

The LTC6560IUD#PBF is a high-performance, transimpedance amplifier (TIA) designed by Analog Devices Inc., a leader in the field of precision electronics. This amplifier is part of a family of fully differential TIAs that are optimized for a variety of applications, including high-speed photodetection and signal processing tasks.

Key Features

  • High Bandwidth: The LTC6560IUD#PBF offers a wide bandwidth, making it suitable for high-speed applications.
  • Low Noise: Engineered for low noise performance, this TIA ensures clear signal amplification, which is crucial for precision measurement and communication systems.
  • Adjustable Gain: Users can set the gain according to their requirements, providing flexibility for a range of design specifications.
  • Single Supply Operation: The device can operate on a single power supply, simplifying the power design of the overall system.
  • Robust Temperature Range: With industrial temperature range capabilities, the LTC6560IUD#PBF can reliably operate in a variety of challenging environments.

Packaging and Quality

The LTC6560IUD#PBF comes in a compact, 16-lead QFN package, which is ideal for space-constrained applications. The package is designed to ensure robustness and reliability, adhering to the high standards of quality that are synonymous with Analog Devices Inc. products.

Applications

This versatile amplifier can be used in a multitude of applications, including but not limited to:

  • Fiber optic receivers
  • High-speed data acquisition systems
  • LIDAR systems
  • Medical diagnostics equipment
  • Optical time-domain reflectometers (OTDR)

Conclusion

The LTC6560IUD#PBF from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, high-performance components. With its impressive specifications and versatile applications, this transimpedance amplifier stands out as an excellent choice for designers looking to enhance their systems with superior signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5891 $53.1237
15+ $7.1088 $106.6320
22+ $6.8686 $151.1092
32+ $6.3883 $204.4256
41+ $6.1482 $252.0762
51+ $5.9080 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess