EN
  • EN
  • DE

MAX6383XR26D3+T

Part No MAX6383XR26D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.63V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 705450-MAX6383XR26D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6383
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6383XR26D3+T CAD Model

Description

Product Overview: MAX6383XR26D3+T by Maxim Integrated

The MAX6383XR26D3+T is a high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within acceptable thresholds, thereby enhancing the reliability and stability of electronic devices.

This supervisory IC is particularly suitable for portable, battery-operated equipment due to its low power consumption and small footprint. The MAX6383XR26D3+T is a versatile component that can be used in a variety of applications including computers, controllers, intelligent instruments, and critical µP and µC power monitoring.

Key Features:

  • Precision Voltage Monitoring: This device has a factory-set reset threshold voltage of 2.63V, which is ideal for managing systems that operate at 2.5V power supply levels.
  • Low Power Consumption: It is designed for power-sensitive applications with its low, 1.1µA supply current, which helps extend battery life in portable devices.
  • Reset Timeout: The MAX6383XR26D3+T features a 140ms minimum reset timeout delay, providing ample time for the system to stabilize before it resumes operation after a voltage dropout.
  • Operating Temperature Range: This device operates reliably over a wide temperature range from -40°C to +125°C, suitable for industrial applications.
  • Push-Pull Active-Low Reset Output: The output type is push-pull active-low, which means it provides a strong signal either to ground or to the supply voltage, ensuring clear communication with the µP.
  • Small Size: The IC comes in a compact, 3-pin SC70 package, making it an excellent choice for space-constrained applications.

Applications:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Industrial Controllers

In summary, the MAX6383XR26D3+T from Maxim Integrated is a robust and reliable solution for voltage monitoring and system protection. Its precision, low power consumption, and small size make it an indispensable component for ensuring the smooth operation of a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess