EN
  • EN
  • DE

LMH7220MK/NOPB

Part No LMH7220MK/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMH7220 High Speed Comparator with LVDS Output | IC COMPARATOR HS LVDS TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Complementary, Differential, LVDS
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Voltage - Input Offset (Maximum) 9.5mV at 5V
Current - Input Bias (Maximum) 0.5μA at 5V
Current - Quiescent (Maximum) 6.8mA
CMRR, PSRR 70dB CMRR, 74dB PSRR
Propagation Delay (Maximum) 7ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Mounting Style SMD
Supplier Device Package TSOT-23-6
Family Part Number LMH7220
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201629-LMH7220MK/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMH7220MK/NOPB CAD Model

Description

Product Overview: LMH7220MK/NOPB from Texas Instruments

The LMH7220MK/NOPB is a high-performance comparator from Texas Instruments, designed for systems requiring ultra-fast and precise voltage comparison. This component is part of TI's PowerWise® product line, which emphasizes energy-efficient solutions without compromising on speed or functionality. The LMH7220MK/NOPB is suitable for a wide range of applications, including high-speed signal processing, automatic test equipment, and pulse-width modulation (PWM) control systems.

Key Features

  • High-Speed Operation: With a propagation delay of just 2.9 ns, the LMH7220MK/NOPB is one of the fastest comparators on the market, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its speed, this comparator maintains low power consumption, operating on a supply voltage ranging from 2.7V to 5.5V and typically consuming only 3.3 mA of supply current.
  • Wide Input Common-Mode Range: The device can handle input signals with a common-mode voltage range that extends from the negative supply to within 1.2V of the positive supply, providing flexibility in various circuit designs.
  • Adjustable Hysteresis: It features externally adjustable hysteresis, which allows for increased noise immunity and prevents false triggering.
  • Output Options: The LMH7220MK/NOPB offers a rail-to-rail output stage, which can directly drive CMOS or TTL loads, and is available in both push-pull and open-drain output configurations.

Package and Quality

The device comes in a space-saving 6-pin TSOT-23 package, which is ideal for compact designs where board space is at a premium. The LMH7220MK/NOPB is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Applications

With its fast response time and precision, the LMH7220MK/NOPB is well-suited for a variety of demanding applications. These include:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Clock and data recovery circuits
  • Line receivers
  • ATE pin electronics

The LMH7220MK/NOPB is a testament to Texas Instruments' commitment to providing innovative, high-speed, and energy-efficient components for today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7469 $54.2283
16+ $6.3564 $101.7024
25+ $6.1578 $153.9450
34+ $5.9592 $202.6128
44+ $5.7605 $253.4620
59+ $5.1646 $304.7114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess