EN
  • EN
  • DE
  • IT

LMP7716MM/NOPB

Part No LMP7716MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LMP®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMP7716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP7716MM/NOPBCT, LMP7716MM/NOPBTR, LMP7716MM/NOPBDKR, *LMP7716MM/NOPB, LMP7716MMNOPB
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877661-LMP7716MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7716MM/NOPB CAD Model

Description

The LMP7716MM/NOPB is a high-performance, precision operational amplifier from Texas Instruments designed to meet the requirements of a wide range of applications. This dual operational amplifier features a rail-to-rail output, and an input common-mode voltage range that includes ground, making it ideal for single-supply applications.

With its low input offset voltage of 0.25 mV and low noise density of 5.8 nV/√Hz, the LMP7716MM/NOPB ensures high accuracy and signal fidelity, which is essential for precision instrumentation, sensor conditioning, and medical equipment. The device also boasts a low input bias current of 1 pA, further enhancing its suitability for applications requiring high impedance.

The LMP7716MM/NOPB operates over a wide supply range of 2.7 V to 12 V, providing the flexibility to be used in various circuit configurations. Additionally, its wide bandwidth of 17 MHz and slew rate of 4.5 V/μs allow the amplifier to handle high-speed signals without significant distortion, making it suitable for ADC buffer applications, active filters, and fast signal conditioning circuits.

This operational amplifier is available in an 8-pin VSSOP package, which is not only space-efficient but also offers improved thermal performance. The LMP7716MM/NOPB is specified for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperatures.

Texas Instruments' commitment to quality and reliability is evident in the LMP7716MM/NOPB, which is lead-free and RoHS compliant, aligning with current environmental standards. The device's NOPB designation indicates that it is provided in a "No Lead" (Pb) finish, making it suitable for use in lead-free soldering processes.

In summary, the LMP7716MM/NOPB precision operational amplifier is a versatile, high-precision component that delivers excellent performance for a multitude of electronic applications, from sophisticated industrial systems to sensitive medical devices.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6005 $57.6080
38+ $2.9542 $112.2596
59+ $2.8619 $168.8521
81+ $2.7696 $224.3376
105+ $2.6774 $281.1270
140+ $2.4004 $336.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess