EN
  • EN
  • DE

LTC6405CMS8E#PBF

Part No LTC6405CMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC6405
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 479711-LTC6405CMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6405CMS8E#PBF CAD Model

Description

Analog Devices LTC6405CMS8E#PBF High-Speed Differential Amplifier

The LTC6405CMS8E#PBF is a high-performance, fully differential amplifier designed by Analog Devices Inc., tailored for driving high-speed analog-to-digital converters (ADCs). It is a versatile component that can be used in a variety of applications, including communications, imaging, and medical equipment, where precision and speed are crucial.

This differential amplifier boasts a wide bandwidth and low distortion, making it an excellent choice for high-frequency signal processing. Its ability to handle fast signals makes it well-suited for modern digital communication systems, where maintaining signal integrity is paramount.

Key Features:

  • High Linearity: The LTC6405CMS8E#PBF offers exceptional linearity, which is crucial for maintaining the integrity of the input signal, ensuring that the output remains a faithful representation of the original.
  • Low Noise: With its low noise performance, this amplifier minimizes the introduction of unwanted signals, thus preserving the signal-to-noise ratio (SNR) of the system.
  • Wide Bandwidth: The device features a wide bandwidth that allows it to handle high-speed signals efficiently, making it suitable for broadband applications.
  • Adjustable Gain: The gain of the amplifier can be adjusted through external resistors, providing flexibility in matching the amplifier's performance to the specific requirements of the application.
  • Power Efficiency: The LTC6405CMS8E#PBF is designed for power efficiency, which is essential for minimizing heat generation and power consumption in dense electronic systems.

Package and Quality:

The LTC6405CMS8E#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Analog Devices Inc. ensures that their products meet high-quality standards, and this differential amplifier is no exception. It is designed to deliver reliable performance even under demanding conditions.

Applications:

Due to its robust performance characteristics, the LTC6405CMS8E#PBF is ideal for a range of applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Imaging systems
  • Medical instrumentation
  • Test and measurement equipment

Overall, the LTC6405CMS8E#PBF from Analog Devices Inc. is a high-quality choice for engineers looking for a differential amplifier that can deliver precision and speed in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess