EN
  • EN
  • DE

DS90UH940TNKDTQ1

Part No DS90UH940TNKDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL HDMI TO FPD 64WQFN / LVDS Deserializer 3360Mbps 0.36V Automotive 64-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 3.36Gbps
Input Type FPD-Link III, LVDS
Output Type CSI-2, MIPI
Number of Inputs 3
Number of Outputs 2
Operating Supply Voltage 1.2V, 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 773384-DS90UH940TNKDTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UH940
Introduction Date November 06, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UH940TNKDTQ1 CAD Model

Description

DS90UH940TNKDTQ1 Automotive Serializer from Texas Instruments

The DS90UH940TNKDTQ1 is a high-performance automotive serializer developed by Texas Instruments, designed to meet the rigorous demands of the automotive industry. This advanced component is part of Texas Instruments' FPD-Link III family, which is renowned for its ability to transmit high-speed data and video signals over a single differential cable. The DS90UH940TNKDTQ1 is specifically engineered to facilitate the seamless transmission of uncompressed video and audio data, making it an ideal solution for in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and rear-seat entertainment platforms.

The device supports high-definition video up to 1080p at 60 Hz or 2K resolution, ensuring crystal-clear image quality for both drivers and passengers. It is also capable of transmitting control data and audio signals alongside video, all over the same differential cable, thus reducing the complexity and weight of the wiring harness in the vehicle. This integration helps automotive manufacturers to streamline the design process and reduce overall system costs.

Notably, the DS90UH940TNKDTQ1 is designed with robustness in mind. It features built-in diagnostic capabilities and advanced error detection mechanisms that enhance the reliability and safety of the communication link. The serializer is also equipped with adaptive equalization, which compensates for cable loss and ensures optimal signal integrity over long cable runs.

With an operating temperature range of -40°C to +105°C, the DS90UH940TNKDTQ1 is well-suited for the harsh environments encountered in automotive applications. It is also compliant with automotive industry standards, including AEC-Q100 qualification, which is a testament to its durability and performance under extreme conditions.

For designers and engineers looking for a high-quality, robust solution for their automotive video and data transmission needs, the DS90UH940TNKDTQ1 from Texas Instruments stands out as a top choice. Its combination of high-definition video support, integrated audio and control data transmission, and strong diagnostic features makes it a versatile and reliable component in the creation of sophisticated automotive systems.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess