EN
  • EN
  • DE

SN74CB3Q3251RGYR

Part No SN74CB3Q3251RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER 2.5-V/3.3-V LOW-VOLTAGE, HIGH-BANDWIDTH BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1254183-SN74CB3Q3251RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q3251
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3251RGYR CAD Model

Description

Product Overview: SN74CB3Q3251RGYR by Texas Instruments

The SN74CB3Q3251RGYR is a high-performance, 10-bit FET switch manufactured by Texas Instruments, designed to deliver exceptional signal switching capabilities for a wide range of applications. This integrated circuit is part of the 74CB series, known for their low on-state resistance and minimal propagation delay.

Key Features

  • Low On-State Resistance: The device offers a remarkably low on-state resistance (RON) which typically ranges from 4 Ω to 5 Ω, ensuring minimal signal distortion and power loss during operation.
  • Wide Bandwidth: With a broad bandwidth, this switch can handle high-speed data transmission, making it suitable for both digital and analog applications.
  • Bi-Directional Data Flow: The SN74CB3Q3251RGYR supports bi-directional data flow on each switch without the need for direction control, simplifying design and enhancing functionality.
  • Low Crosstalk: Engineered to minimize signal interference, the switch exhibits low crosstalk between channels, which is critical for maintaining signal integrity in complex systems.
  • 5-V Tolerant: The device is 5-V tolerant on the A and B ports, even when VCC is set to 3.3V, providing compatibility with mixed-voltage systems.

Applications

The versatility of the SN74CB3Q3251RGYR makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Signal routing in telecommunication systems
  • Server and networking equipment
  • Data acquisition systems
  • Audio and video switching
  • Peripheral sharing

Package and Quality

The SN74CB3Q3251RGYR comes in a compact VQFN (RGY) package, which is not only space-saving but also offers excellent thermal performance. Texas Instruments ensures high manufacturing standards, and this product is compliant with RoHS directives, reflecting the company's commitment to environmental sustainability.

Conclusion

With its robust design, high-speed performance, and versatile application range, the SN74CB3Q3251RGYR from Texas Instruments stands out as a superior choice for engineers and designers looking to optimize their signal switching capabilities in both commercial and industrial environments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9536 $52.4480
130+ $0.7825 $101.7250
200+ $0.7580 $151.6000
275+ $0.7336 $201.7400
355+ $0.7091 $251.7305
475+ $0.6358 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,590 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess