EN
  • EN
  • DE

LTC6248HMS#TRPBF

Part No LTC6248HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169076-LTC6248HMS#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 90V/µs
Gain Bandwidth Product 180 MHz
Current - Supply 1.25mA (x4 Channels)
Ultra Librarian 3D Model Ultra Librarian LTC6248HMS#TRPBF CAD Model

Description

Product Overview: LTC6248HMS#TRPBF from Analog Devices Inc.

The LTC6248HMS#TRPBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications that require precision and speed. This op-amp is a part of the LTC6248 family, which is well-renowned for its exceptional performance in terms of speed-to-power ratio. The LTC6248HMS#TRPBF is available in a compact MSOP package, which is ideal for space-constrained applications.

Key Features

  • High Speed: The device offers a slew rate of 1V/μs, making it suitable for fast signal processing applications.
  • Low Noise: With a low input noise density of 8.5nV/√Hz at 1kHz, the LTC6248HMS#TRPBF ensures a clean and precise signal amplification, which is critical for high-fidelity systems.
  • Low Power Consumption: It operates with a supply current of just 1mA per amplifier, which is beneficial for power-sensitive designs.
  • Wide Supply Range: The device can be powered with a supply voltage ranging from 2.8V to 11V, providing flexibility in various power environments.
  • Unity Gain Stable: This op-amp is stable at a gain of one, making it versatile for a variety of configurations without additional compensation.
  • Rail-to-Rail Output: The LTC6248HMS#TRPBF features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Applications

  • Active Filters
  • ADC Buffering
  • Signal Conditioning
  • Data Acquisition Systems
  • Driving A/D Converters
  • Medical Instrumentation
  • Audio and Video Processing

The LTC6248HMS#TRPBF is a versatile operational amplifier that combines speed, precision, and low power consumption, making it an excellent choice for designers who require a high-performance op-amp with minimal power overhead. Its robust feature set ensures that it can be integrated into a broad spectrum of applications, from simple signal conditioning to more complex tasks such as driving analog-to-digital converters in high-precision measurement systems.

Overall, the LTC6248HMS#TRPBF operational amplifier stands out as a reliable and efficient solution for a multitude of electronic designs, where performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess