EN
  • EN
  • DE

AP3125VKTR-G1

Part No AP3125VKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Converter Offline Flyback Topology 65kHz SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 10V ~ 25V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP3125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1134-AP3125VKTR-G1DICT, AP3125VKTR-G1DICT, 1134-AP3125VKTR-G1DITR, AP3125VKTR-G1DITR, -AP3125VKTR-G1DITR, 1134-AP3125VKTR-G1DIDKR, -AP3125VKTR-G1DIDKR, AP3125VKTR-G1DIDKR, -AP3125VKTR-G1DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861378-AP3125VKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3125VKTR-G1 CAD Model

Description

Product Overview: AP3125VKTR-G1

The AP3125VKTR-G1 is a high-performance PWM (Pulse Width Modulation) controller designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced controller is specifically tailored for AC/DC power supply applications that demand high efficiency, compact design, and reliable performance.

Key Features

  • High Efficiency: The AP3125VKTR-G1 is built to provide a very efficient power conversion, which translates into energy savings and reduced heat generation.
  • Wide Operating Voltage Range: This controller operates over a broad voltage range, making it versatile for various applications.
  • Low Standby Power Consumption: It is designed to consume minimal power during standby, contributing to the overall energy efficiency of the end application.
  • Integrated Protections: The device includes multiple protection features such as overvoltage, overload, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The AP3125VKTR-G1 is suitable for a wide array of applications, including but not limited to:

  • Switching power supplies
  • AC/DC adapters for consumer electronics
  • LED lighting drivers
  • Standby and auxiliary power supplies

Technical Specifications

Some of the technical specifications of the AP3125VKTR-G1 include:

  • Package: The device comes in a compact TSOT25 package, suitable for space-constrained applications.
  • Frequency: It features a fixed switching frequency that helps to optimize the size of external components.
  • Temperature Range: The operating temperature range ensures reliability over a wide range of environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3125VKTR-G1 is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability. This makes the AP3125VKTR-G1 a reliable choice for designers looking to incorporate a robust PWM controller into their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2225 $50.0625
550+ $0.1825 $100.3750
850+ $0.1768 $150.2800
1,170+ $0.1711 $200.1870
1,515+ $0.1654 $250.5810
2,025+ $0.1483 $300.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess