EN
  • EN
  • DE

LTC6244HVIDD#TRPBF

Part No LTC6244HVIDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC6244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879969-LTC6244HVIDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6244HVIDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC6244HVIDD#TRPBF High-Speed Operational Amplifier

The LTC6244HVIDD#TRPBF is a state-of-the-art high-speed operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of modern electronic applications. This op-amp is well-suited for a wide range of applications, including but not limited to, active filters, fast amplifiers, and high-performance integrators.

With a unity-gain bandwidth of 50MHz and a slew rate of 18V/μs, the LTC6244HVIDD#TRPBF ensures a rapid response with minimal phase lag, making it an excellent choice for high-frequency signal processing. The device operates from a single supply voltage ranging from 2.8V to 11V, or dual supplies of ±1.4V to ±5.5V, providing flexibility in various circuit configurations.

The LTC6244HVIDD#TRPBF boasts a low input bias current of 1pA and an input offset voltage of 0.25mV, which minimizes error and ensures high accuracy in precision applications. Its rail-to-rail output stage allows for a wide dynamic range, making the most of the supply voltage in driving signals to the next stage without clipping.

This operational amplifier is also characterized by its low power consumption, drawing a quiescent current of only 3.3mA per amplifier. This feature is particularly beneficial for battery-powered devices and energy-sensitive applications where power efficiency is critical.

The LTC6244HVIDD#TRPBF is provided in a compact, 8-lead DFN package, which is ideal for space-constrained applications. The device is also specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

As part of Analog Devices Inc.'s commitment to high-quality products, the LTC6244HVIDD#TRPBF is designed with robust protection features. It includes over-temperature protection and input over-voltage protection, safeguarding the device against adverse conditions that could potentially damage the amplifier or the application it is used in.

In summary, the LTC6244HVIDD#TRPBF from Analog Devices Inc. is a versatile, high-speed operational amplifier that offers a perfect blend of speed, precision, and low power consumption, making it an ideal choice for designers seeking performance and reliability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7149 $53.5745
12+ $8.7918 $105.5016
18+ $8.5170 $153.3060
25+ $8.2423 $206.0575
32+ $7.9675 $254.9600
42+ $7.1433 $300.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess