EN
  • EN
  • DE

PCF50606HN/05A/N1

Part No PCF50606HN/05A/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270240-PCF50606HN/05A/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50606HN/05A/N1 CAD Model

Description

PCF50606HN/05A/N1 Power Management IC by NXP

The PCF50606HN/05A/N1 is a versatile power management integrated circuit (PMIC) developed by NXP Semiconductors, designed to cater to the demanding needs of modern mobile phones and other portable devices. This advanced chip is engineered to provide a comprehensive power management solution, integrating multiple functions into a single package to enhance the performance and extend the battery life of the host device.

Key Features:

  • Multiple Power Outputs: The PCF50606HN/05A/N1 offers a variety of regulated voltages through its multiple DC-DC converters and LDO regulators, ensuring stable power supply for the CPU, memory, and other peripheral devices.
  • High Efficiency: With its efficient power conversion capabilities, this PMIC ensures minimal power loss during operation, which is crucial for battery-powered applications.
  • Integrated Charging Control: The device includes an intelligent charging control unit that supports both USB and AC adapter charging, providing flexibility and convenience for users.
  • Smart Power Management: It features advanced power management techniques, including dynamic voltage scaling and power gating, to reduce power consumption during idle or low-activity states.
  • Programmable Voltage Settings: The PMIC allows for programmable voltage settings on its outputs to match the specific power requirements of the application it's used in.

Applications:

The PCF50606HN/05A/N1 is primarily utilized in mobile phones but is also suitable for a wide range of portable electronics that require efficient power management, such as handheld gaming devices, personal media players, and smart wearables.

Technical Specifications:

  • Package: HVQFN40
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Typically 3.0V to 4.2V
  • Highly Integrated: Includes DC-DC converters, LDOs, battery charger, and more

With its robust feature set and integration capabilities, the PCF50606HN/05A/N1 from NXP stands out as a comprehensive power management solution for designers looking to optimize their products for performance and power efficiency.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2282 $65.8256
18+ $6.7510 $121.5180
27+ $6.5408 $176.6016
37+ $6.3294 $234.1878
48+ $6.1180 $293.6640
64+ $5.4851 $351.0464
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess