EN
  • EN
  • DE

LTC6242HVIGN#PBF

Part No LTC6242HVIGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 16SSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 60 µV
Current - Supply 2.5mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC6242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6242HVIGN#PBF
Standard Package 100
Win Source Part Number 1022860-LTC6242HVIGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6242HVIGN#PBF CAD Model

Description

The LTC6242HVIGN#PBF is a high-performance, dual operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and power efficiency. This op-amp is part of the LTC6242 series and is designed to cater to applications requiring low noise, low power, and high speed. It is an ideal choice for sensor interfaces, active filters, and fast amplifiers in a variety of market segments such as medical, industrial, automotive, and communication systems.

Key Features

  • High Voltage Operation: The device can operate with a supply voltage range of 2.8V to 11V, providing flexibility for various applications.
  • Low Noise Performance: With its low noise specifications, the LTC6242HVIGN#PBF ensures signal integrity, making it suitable for precision measurement and audio applications.
  • High Speed: A slew rate of 18V/μs and a gain bandwidth product of 50MHz make this op-amp capable of handling fast signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, maximizing the signal amplitude without clipping, even with low supply voltages.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6242HVIGN#PBF maintains low power consumption, making it suitable for battery-powered devices and power-sensitive applications.

Package and Quality

The LTC6242HVIGN#PBF is packaged in a 16-lead SSOP, which is compact and suitable for space-constrained applications. The op-amp is also available in lead-free and RoHS-compliant versions, adhering to environmental standards and regulations.

Applications

With its robust feature set, the LTC6242HVIGN#PBF can be used in a wide array of applications. It is particularly adept for:

  • High-precision data acquisition systems
  • Active filtering and signal conditioning
  • Driving analog-to-digital converters (ADCs)
  • Audio processing
  • Medical instrumentation
  • Test and measurement equipment

In conclusion, the LTC6242HVIGN#PBF from Analog Devices Inc. is a versatile, high-performance dual op-amp that offers an excellent balance of speed, precision, and power efficiency, suitable for a wide range of high-end applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess