EN
  • EN
  • DE

MHCHL252010A-2R2M-Q8

Part No MHCHL252010A-2R2M-Q8
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078675-MHCHL252010A-2R2M-Q8
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCHL252010A-2R2M-Q8 CAD Model

Description

The MHCHL252010A-2R2M-Q8 is a power inductor manufactured by Chilisin. It is designed for applications where high current handling, compact size, and reliable performance are critical. This inductor is well-suited for use in power supplies, DC-DC converters, and other power management circuits.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for efficient power conversion.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • Portable Electronics: Power management in smartphones, tablets, and other handheld devices.
  • LED Lighting: Powering and controlling LED lighting systems.
  • Automotive Electronics: Power regulation and filtering in automotive electronic control units (ECUs).

Features

  • Compact Size: Small form factor for space-constrained applications (2.5mm x 2.0mm x 1.0mm).
  • High Current Handling: Designed to handle high current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Space Saving: Compact size allows for use in small and portable devices.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The '2R2M' in the part number indicates an inductance value of 2.2 μH (microhenries) with a tolerance of ±20%. The 'Q8' likely refers to specific packaging or performance characteristics, detailed in the product datasheet. This inductor is designed for reflow soldering processes. It is important to consult the datasheet for specific electrical characteristics, temperature ratings, saturation current, and self-resonant frequency. The core material and wire type used in the inductor construction contribute significantly to its overall performance characteristics.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
20,835+ $0.0048 $100.0080
31,915+ $0.0047 $150.0005
44,445+ $0.0045 $200.0025
56,820+ $0.0044 $250.0080
76,925+ $0.0039 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,015 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess