EN
  • EN
  • DE

LTC6085HDHC#PBF

Part No LTC6085HDHC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features CMOS Amplifier 4 Circuit Rail-to-Rail 16-DFN (5x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC6085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879955-LTC6085HDHC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6085HDHC#PBF CAD Model

Description

Introducing the LTC6085HDHC#PBF Operational Amplifier

The LTC6085HDHC#PBF is a high-performance, dual precision operational amplifier from Analog Devices Inc., designed to meet the demanding requirements of a wide range of applications. This op-amp features low noise, low offset voltage, and low input bias current, making it an ideal choice for high-impedance sensor amplification and precise data acquisition systems.

Key Features

  • Low Noise Performance: The LTC6085HDHC#PBF boasts a low voltage noise density of just 8.5nV/√Hz at 1kHz, ensuring signal integrity in noise-sensitive applications.
  • High Precision: With an offset voltage of only 350µV and an offset drift of 2µV/°C, this op-amp provides high accuracy and stability over temperature variations.
  • Low Input Bias Current: The input bias current is typically 1pA, making it suitable for applications that require interfacing with high-impedance sources.
  • Rail-to-Rail Output: The LTC6085HDHC#PBF can drive its output to within millivolts of the power supply rails, maximizing the dynamic range in single or split supply operations.
  • Power Efficiency: With a supply current of just 750µA per amplifier, this device is optimized for low-power applications without compromising performance.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, allowing for flexible design options in various power environments.

Robust Packaging

The LTC6085HDHC#PBF comes in a durable, 16-lead DFN package that ensures a compact footprint while providing excellent thermal performance. The robust design of this op-amp makes it suitable for industrial, automotive, and instrumentation applications where reliability is crucial.

Applications

With its precision specifications, the LTC6085HDHC#PBF is well-suited for a variety of applications, including:

  • High-impedance sensor amplifiers
  • Precision data acquisition systems
  • Active filters and integrators
  • Medical instrumentation
  • Battery-powered devices
  • Portable test equipment

Whether you're designing a sophisticated medical device or a portable sensor interface, the LTC6085HDHC#PBF from Analog Devices Inc. offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8627 $81.7254
4+ $33.5285 $134.1140
6+ $32.4809 $194.8854
8+ $31.4333 $251.4664
10+ $30.3857 $303.8570
13+ $27.2418 $354.1434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess