EN
  • EN
  • DE

LTC5566IUH#PBF

Part No LTC5566IUH#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 300MHZ-4GHZ DWN QFN32  /  RF Mixer IC 300MHz ~ 6GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tube
Frequency 300MHz ~ 6GHz
Number of Mixers 2
Gain 12dB
Noise Figure 22dB
Current - Supply 450mA
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC5566
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC5566IUH#PBF,2156-LTC5566IUH#PBF-505,505-LTC5566IUH#PBF,LTC5566IUH#PBF-ND
Standard Package 73
Win Source Part Number 1028252-LTC5566IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5566IUH#PBF CAD Model

Description

Product Overview: LTC5566IUH#PBF

The LTC5566IUH#PBF from Analog Devices Inc. is a high-performance, dual-channel downconverting mixer designed for use in wireless infrastructure applications. This advanced component is well-suited for multi-standard cellular transceivers and 3G/4G base stations, thanks to its wide frequency range and excellent linearity.

Key Features

  • Frequency Range: The LTC5566IUH#PBF offers a wide RF frequency range from 300 MHz to 4 GHz, making it versatile for a variety of RF applications.
  • Conversion Gain: This mixer boasts a high conversion gain of 2.4 dB, which helps to maintain signal integrity through the downconversion process.
  • High Linearity: With an input IP3 of 24.4 dBm at 900 MHz, the LTC5566IUH#PBF ensures a high degree of linearity, reducing distortion and improving overall signal quality.
  • Low Noise Figure: A low noise figure of 11.3 dB at 900 MHz allows for excellent signal-to-noise ratio, which is critical in communication systems.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies design and reduces external component requirements.
  • Dual-Channel: Its dual-channel configuration enables simultaneous processing of two separate signals, which can be particularly beneficial in diversity receiver systems.
  • Power Consumption: With a supply voltage of 3.3 V, the LTC5566IUH#PBF is designed for power-efficient operation, consuming only 132 mA of supply current.

Applications

  • Multi-standard cellular base stations (GSM, CDMA, WCDMA, LTE)
  • Wireless repeaters and DAS (Distributed Antenna Systems)
  • Point to point infrastructure
  • Software-defined radios (SDR)
  • Public safety infrastructure

The LTC5566IUH#PBF is available in a 24-lead QFN package, ensuring compact design and ease of integration into a wide array of RF and IF circuitries. With its robust performance and flexibility, the LTC5566IUH#PBF by Analog Devices Inc. stands out as a critical component in the design of sophisticated wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess