EN
  • EN
  • DE

LTC4376CDHD#PBF

Part No LTC4376CDHD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 7A IDEAL DIODE WITH REVERSE INPU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196849-LTC4376CDHD#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Package Tube
Product Status Active
Type Current Sharing Controller
FET Type N-Channel
Current - Supply 150 µA
Voltage - Supply 4V ~ 40V
Applications Automotive, Portable Battery, Redundant Power Supplies, Computer Systems
Ultra Librarian 3D Model Ultra Librarian LTC4376CDHD#PBF CAD Model

Description

The LTC4376CDHD#PBF is a robust, high-performance surge stopper with ideal diode controller designed by Analog Devices Inc. to provide reliable protection in harsh electrical environments. This advanced component is engineered to safeguard sensitive electronic systems against high voltage transients and overcurrent conditions, ensuring system stability and longevity.

Key Features

  • Wide Operating Voltage Range: This device operates efficiently across a wide input voltage range, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold, providing tailored protection for specific circuit requirements.
  • Low Loss Operation: The LTC4376 incorporates an ideal diode controller facilitating low loss operation and reducing power dissipation.
  • High Surge Capability: It is designed to withstand and manage significant surge events, protecting downstream components from damage.

Applications

The LTC4376CDHD#PBF is suitable for a wide range of applications where power supply stability and protection are critical. Common use cases include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Avionics and marine systems

Product Specifications

The LTC4376CDHD#PBF comes in a compact, surface-mountable DHD package, which is essential for space-constrained applications. It features a robust design that ensures reliable operation even under extreme conditions. The device's specifications are tailored to meet the stringent requirements of high-endurance applications, making it an ideal choice for designers looking to enhance system resilience.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC4376CDHD#PBF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from industry-leading electronic components. Customers can trust in the durability and performance of this surge stopper for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6126 $58.4504
9+ $11.9898 $107.9082
13+ $11.6151 $150.9963
18+ $11.2405 $202.3290
24+ $10.8658 $260.7792
31+ $9.7417 $301.9927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess