EN
  • EN
  • DE

LTC4364CMS-2#TRPBF

Part No LTC4364CMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879900-LTC4364CMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364CMS-2#TRPBF CAD Model

Description

The LTC4364CMS-2#TRPBF from Analog Devices Inc. is a robust surge stopper with an integrated ideal diode designed to protect sensitive electronic systems from high voltage surges and overcurrent conditions. This advanced circuitry is housed in a compact MSOP-16 package, providing a space-efficient solution for a wide range of applications, including automotive, industrial, and telecom systems.

Key Features

  • Surge Protection: The device can withstand and protect against high voltage surges up to 80V, ensuring the safety and reliability of downstream electronics.
  • Overcurrent Protection: It includes overcurrent protection with adjustable threshold, providing precise control over the current limit to prevent damage from excessive current draw.
  • Ideal Diode: The integrated ideal diode offers low loss power path management, reducing power dissipation and improving system efficiency.
  • Adjustable Output Clamp Voltage: The output clamp voltage is user-adjustable, allowing for customization based on specific application requirements.
  • Wide Operating Range: The LTC4364CMS-2#TRPBF operates over a wide input voltage range from 4V to 80V, accommodating a variety of power supply configurations.
  • Fast Response Time: The device reacts quickly to fault conditions, providing rapid protection to prevent damage to sensitive components.
  • Low Quiescent Current: With a low quiescent current, it contributes to overall power efficiency, making it suitable for battery-powered applications.

Applications

The versatility of the LTC4364CMS-2#TRPBF makes it an ideal choice for a multitude of applications where surge and overcurrent protection are critical. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Avionics and aerospace systems
  • Portable and battery-operated devices

Product Summary

The LTC4364CMS-2#TRPBF is a testament to Analog Devices Inc.'s commitment to providing advanced protection solutions for complex electronic systems. With its combination of surge stopping capabilities, overcurrent protection, and an efficient ideal diode, this device offers a comprehensive shield against electrical hazards, ensuring the longevity and reliability of your equipment.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7183 $53.7464
19+ $5.5125 $104.7375
29+ $5.3402 $154.8658
39+ $5.1679 $201.5481
51+ $4.9957 $254.7807
67+ $4.4789 $300.0863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess