EN
  • EN
  • DE

KVR1333D3S8N9/2G

Part No KVR1333D3S8N9/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM CL9 (8 Chips 256MX8) (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948780-KVR1333D3S8N9/2G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3S8N9/2G CAD Model

Description

The Kingston KVR1333D3S8N9/2G is a 2GB DDR3-1333MHz CL9 SODIMM memory module designed for upgrading the memory capacity of laptops and other small form factor computers. This unbuffered, non-ECC module operates at 1.5V, ensuring compatibility with a broad range of systems supporting DDR3 SODIMM memory.

Applications:

  • Laptop Memory Upgrade: Designed for upgrading the memory of laptops to improve performance.
  • Small Form Factor PCs: Compatible with small form factor PCs that use SODIMM memory.
  • General Computing: Suitable for improving performance in everyday computing tasks like web browsing and document editing.
  • Office Applications: Enhances the performance of office applications like word processors and spreadsheets.

Features:

  • 2GB Capacity: Provides adequate memory for essential computing tasks.
  • DDR3-1333MHz: Operates at a frequency of 1333MHz for efficient data transfer.
  • CL9 Latency: Features a CAS latency of 9 for quick response times.
  • Unbuffered: Allows for faster access times, improving overall system performance.
  • Non-ECC: Designed for general use and does not include error correction.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V for compatibility.
  • SODIMM: Small Outline Dual Inline Memory Module form factor for laptops and small PCs.

Benefits:

  • Improved Multitasking: Allows running multiple applications smoothly.
  • Enhanced System Responsiveness: Reduces loading times and improves system speed.
  • Cost-Effective Upgrade: Provides an affordable way to boost the performance of older laptops.
  • Easy Installation: Simple to install in compatible laptops and small PCs.

Additional Details:

This Kingston memory module is designed for reliable performance in mobile computing environments. Built with quality components and rigorously tested, it ensures compatibility and stability. It is a 204-pin SODIMM. It is RoHS compliant.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess