EN
  • EN
  • DE

MSP430V109IPZR

Part No MSP430V109IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 831738-MSP430V109IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430V109IPZR CAD Model

Description

The Texas Instruments MSP430V109IPZR is a highly integrated microcontroller (MCU) that is part of the MSP430 family, renowned for its exceptional low-power performance and versatile functionality. Designed to cater to a wide range of embedded applications, this MCU is an ideal choice for developers looking to create energy-efficient and space-constrained solutions.

Key Features

  • Low Power Consumption: The MSP430V109IPZR is optimized for low power consumption, with multiple power-saving modes that can significantly extend battery life in portable devices.
  • 16-bit RISC Architecture: Its 16-bit RISC architecture ensures efficient processing and fast execution of instructions, which is critical for applications requiring responsive performance.
  • Digital and Analog Peripherals: This MCU comes with a variety of integrated peripherals, including timers, digital I/O ports, and analog-to-digital converters (ADCs), providing a robust platform for interfacing with various sensors and devices.
  • On-Chip Memory: It features on-chip memory resources, including flash memory and RAM, which facilitate flexible and reliable data storage and retrieval without the need for external memory components.
  • Flexible Clock System: The flexible clock system supports a range of clock sources and allows for precise control over system and peripheral clocking, optimizing performance and power usage.

Applications

The MSP430V109IPZR is suitable for a diverse array of applications, such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Energy Management
  • Portable Medical Devices

Package and Availability

The MSP430V109IPZR microcontroller is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that offers a compact footprint while still providing ample I/O options for complex designs. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and development tools to facilitate rapid design and deployment.

Conclusion

With its combination of low power consumption, robust processing capabilities, and a wide range of integrated peripherals, the Texas Instruments MSP430V109IPZR microcontroller stands out as an excellent choice for developers who are looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9186 $55.6744
9+ $11.4204 $102.7836
14+ $11.0636 $154.8904
19+ $10.7067 $203.4273
25+ $10.3498 $258.7450
33+ $9.2791 $306.2103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess