EN
  • EN
  • DE

LTC4359HMS8#WPBF

Part No LTC4359HMS8#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IDEAL DIODE CNTR W/ REVERSE IN P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201543-LTC4359HMS8#WPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Ultra Librarian 3D Model Ultra Librarian LTC4359HMS8#WPBF CAD Model

Description

Analog Devices Inc. LTC4359HMS8#WPBF: Ideal Diode Controller with Reverse Input Protection

The LTC4359HMS8#WPBF is a high-performance ideal diode controller designed by Analog Devices Inc. to provide a low loss replacement for power supply ORing diodes. This innovative component is housed in an MSOP-8 package, making it a compact solution for a variety of applications, including automotive, telecommunications, and industrial systems.

One of the primary features of the LTC4359 is its ability to control an external N-channel MOSFET to emulate the behavior of a Schottky diode. This function significantly reduces the power dissipation that would otherwise occur across a conventional diode, especially beneficial in systems where efficiency is paramount. By minimizing voltage drop and power loss, the LTC4359HMS8#WPBF allows for cooler operation and increased reliability.

Moreover, the LTC4359HMS8#WPBF offers reverse input protection up to -40V, safeguarding your power supply from potential damage caused by reverse voltage. This feature is particularly crucial in environments where the power supply may be subject to unpredictable conditions that could otherwise lead to costly equipment failures.

The device also boasts a fast switch-over capability that ensures seamless transitions between power sources without interrupting the supply to the load. This is essential for critical applications that require uninterrupted power, such as servers and communication equipment.

Additional features of the LTC4359HMS8#WPBF include its wide operating voltage range, accommodating systems with supply voltages from 4V to 80V. It also has an overcurrent protection function that works in tandem with the external MOSFET to prevent damage from excessive current conditions.

Designed with an eye on versatility, the LTC4359HMS8#WPBF can be used in a variety of configurations, including positive and negative supply applications, making it a flexible choice for designers looking to optimize their power management schemes.

In summary, the LTC4359HMS8#WPBF from Analog Devices Inc. is a robust and efficient solution for managing power supply connections. Its ability to replace lossy diodes with a high-efficiency MOSFET, combined with its protection features and operational flexibility, make it an excellent choice for any application requiring reliable and efficient power ORing.

You May Also Be Interested in

Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4937 $52.3677
49+ $2.0461 $100.2589
76+ $1.9822 $150.6472
105+ $1.9182 $201.4110
135+ $1.8543 $250.3305
181+ $1.6625 $300.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess