EN
  • EN
  • DE

LTC4359CDCB#TRPBF

Part No LTC4359CDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN  /  OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC4359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4359CDCB#TRPBFCT,505-LTC4359CDCB#TRPBFTR,505-LTC4359CDCB#TRPBFDKR,LTC4359CDCB#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1117127-LTC4359CDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359CDCB#TRPBF CAD Model

Description

Product Overview: LTC4359CDCB#TRPBF

The LTC4359CDCB#TRPBF is a high-performance ideal diode controller from Analog Devices Inc., designed to replace power Schottky diodes with a MOSFET, providing lower power dissipation and higher efficiency. This device is suitable for a wide range of applications, including power distribution systems, redundant power supplies, and reverse battery protection circuits.

Key Features

  • Low Loss Replacement for Schottky Diodes: The LTC4359 allows for the use of a MOSFET to emulate a diode's function with much lower forward voltage drop, which translates to reduced heat and increased system efficiency.
  • Wide Operating Voltage Range: It operates smoothly over a wide voltage range of 9V to 80V, making it versatile for various applications across different voltage requirements.
  • Automatic Control: The controller automatically switches between high and low load currents without requiring any external intervention.
  • No Reverse DC Current: The LTC4359 prevents reverse DC current, protecting your system from potential damage due to reverse polarity or short-circuit scenarios.
  • Fast Switching: The device boasts fast turn-off if a reverse current condition is detected, ensuring quick response to potential issues.
  • Adjustable Turn-On Threshold: Users can set the forward voltage drop according to their specific needs, offering flexibility in different circuit configurations.

Applications

  • Redundant Power Supplies
  • Power Distribution Systems
  • Automotive Power Systems
  • Or-ing Diode for Battery Systems
  • Reverse Battery Protection

Package and Quality

The LTC4359CDCB#TRPBF comes in a compact 6-lead DFN package with a low profile, suitable for space-constrained applications. It is also available in a tape and reel package, making it ideal for automated manufacturing processes. Analog Devices Inc. ensures high-quality standards, and this product meets rigorous industrial performance and reliability benchmarks.

Overall, the LTC4359CDCB#TRPBF from Analog Devices Inc. offers an efficient and reliable solution for systems that require diode-like functionality with the added benefits of lower power dissipation and enhanced system performance.

You May Also Be Interested in

Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1040 $53.3520
30+ $3.3674 $101.0220
46+ $3.2622 $150.0612
64+ $3.1569 $202.0416
82+ $3.0517 $250.2394
110+ $2.7360 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,770 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess