EN
  • EN
  • DE

LTC4352HDD#PBF

Part No LTC4352HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12DFN / OR Controller N+1 ORing Controller N-Channel N:1 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 250 ns
Delay Time - OFF 200 ns
Current - Supply 1.4 mA
Voltage - Supply 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LTC4352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4352HDD#PBF
Standard Package 121
Win Source Part Number 999613-LTC4352HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4352HDD#PBF CAD Model

Description

Analog Devices Inc. LTC4352HDD#PBF - Dual Low Voltage Ideal Diode Controller

The LTC4352HDD#PBF from Analog Devices Inc. is a sophisticated dual low voltage ideal diode controller designed to replace power Schottky diodes with active MOSFETs in power distribution systems. This component ensures seamless power sharing and switchover between redundant supplies, enhancing system reliability and efficiency. Its small form factor and power-saving capabilities make it an excellent choice for a wide range of applications, including telecom, datacom, automotive, and industrial systems.

Key Features:

  • Low Forward Voltage Drop: By utilizing N-channel MOSFETs, the LTC4352 minimizes the voltage drop across the diode, reducing power loss and heat dissipation compared to traditional Schottky diodes.
  • Smooth Switchover: The controller provides fast, smooth switchover between sources without oscillation, ensuring uninterrupted power supply to critical components.
  • Reverse Input Protection: It prevents reverse current from flowing when the input voltage falls below the output, safeguarding downstream components.
  • Wide Operating Voltage Range: The LTC4352 operates effectively across a voltage range of 9V to 80V, making it versatile for various low voltage applications.
  • Adjustable Turn-On and Turn-Off Thresholds: This feature allows for precise control over the MOSFET's activation, optimizing performance for specific system requirements.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC4352HDD#PBF maximizes space efficiency on printed circuit boards.

Applications:

  • Redundant Power Supplies
  • ORing Diodes in N+1 Power Systems
  • Automotive Power Distribution
  • SSD Drives and Computing Systems
  • High Availability Systems

The LTC4352HDD#PBF is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that enhance power system performance and reliability. With its ability to manage dual power paths efficiently and its robust construction, this ideal diode controller is an essential component for any power-sensitive application where uninterrupted operation is critical.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess