EN
  • EN
  • DE

HMC414MS8GETR

Part No HMC414MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC PWR AMP 2.1-3.2GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 2.2GHz to 2.8GHz
P1dB 27dBm
Gain 20dB
Noise Figure 7dB
RF Type Bluetooth
Supply Voltage - Operating 2.75 V to 5 V
Operating Supply Current 300mA
Case / Package 8-SMD
Win Source Part Number 001633-HMC414MS8GETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC414MS8GETR CAD Model

Description

The HMC414MS8GETR is a high-performance, gallium arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (pHEMT) Monolithic Microwave Integrated Circuit (MMIC) power amplifier designed and manufactured by Analog Devices Inc. This sophisticated component is tailored for use in a wide range of RF and microwave applications, including but not limited to base stations, wireless infrastructure, and satellite communications.

Key Features

  • Frequency Range: The HMC414MS8GETR operates effectively across a broad frequency range, making it versatile for various applications.
  • High Output Power: This MMIC power amplifier delivers high output power, which is essential for applications requiring strong signal amplification.
  • High Gain: It offers a high gain level, ensuring that signals are amplified significantly as they pass through the amplifier.
  • Efficiency: Designed with efficiency in mind, the HMC414MS8GETR minimizes power loss and operates at a lower voltage, thus reducing the overall power consumption of the system it's integrated into.
  • Package Type: The device comes in an MSOP8G (MS8G) surface-mount package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the HMC414MS8GETR allows it to be used in various applications, including:

  • Point-to-Point Radios
  • Point-to-Multi-Point Radios & VSAT
  • Test Instrumentation
  • Wireless Local Area Network (WLAN)
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC414MS8GETR is no exception. The product is manufactured to meet high standards, ensuring consistent performance and durability over its lifespan.

Environmental and Regulatory Compliance

The HMC414MS8GETR adheres to environmental regulations and is RoHS compliant, which means it is free from hazardous substances commonly restricted in electronic components.

For engineers and designers looking for a reliable and efficient power amplifier solution, the HMC414MS8GETR by Analog Devices Inc. offers exceptional performance and versatility, making it a top choice for a multitude of RF and microwave applications.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3400 $61.3600
10+ $12.5867 $125.8670
15+ $12.1935 $182.9025
20+ $11.8001 $236.0020
26+ $11.4068 $296.5768
34+ $10.2268 $347.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess