EN
  • EN
  • DE

LTC4313CMS8-3#TRPBF

Part No LTC4313CMS8-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4313
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879887-LTC4313CMS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4313CMS8-3#TRPBF CAD Model

Description

The LTC4313CMS8-3#TRPBF is a robust, high-performance I²C bus buffer manufactured by Analog Devices Inc. This device is designed to enhance I²C communication in complex systems, providing bidirectional buffering for both the data (SDA) and the clock (SCL) lines. Its main function is to enable system designers to extend the I²C bus communication distance and increase the number of devices that can be connected to the bus without compromising signal integrity.

Key Features

  • Hot-Swappable Interface: This feature allows devices to be added or removed from the I²C bus without the need to power down the system, facilitating maintenance and upgrades.
  • High Noise Immunity: With built-in capacitive buffering, the LTC4313CMS8-3#TRPBF ensures stable communication in electrically noisy environments, making it suitable for industrial applications.
  • Low Operating Voltage: The device supports a wide voltage range from 2.9V to 5.5V, accommodating various system power requirements.
  • Up to 400kHz Operation: It supports fast I²C bus speeds, allowing for high-speed data transfer and efficient system performance.
  • Stuck Bus Recovery: An invaluable feature that attempts to resolve data and clock line lock-up situations without user intervention, ensuring continuous communication.

Applications

The LTC4313CMS8-3#TRPBF is versatile and can be used in a wide range of applications including, but not limited to:

  • Advanced Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Servers and Data Storage Systems
  • Automotive Infotainment and Telematics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC4313CMS8-3#TRPBF is no exception. It is built to meet the stringent requirements of the most demanding applications, ensuring long-term stability and performance. The device is also RoHS compliant, adhering to environmental standards and regulations.

Package and Availability

The LTC4313CMS8-3#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is available in tape and reel packaging (denoted by the #TRPBF suffix) for ease of manufacturing and assembly processes in high-volume production environments.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess