EN
  • EN
  • DE

LM1894MX/NOPB

Part No LM1894MX/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Dynamic Noise Reduction System DNR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Noise Reduction
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 10dB
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1196948-LM1894MX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM1894
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1894MX/NOPB CAD Model

Description

The LM1894MX/NOPB is a dynamic noise reduction system DNR, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically tailored to reduce noise in audio signals without the need for pre-encoded source material. It is an ideal component for enhancing the auditory experience in a wide range of applications, from automotive audio systems to home theater equipment.

The LM1894MX/NOPB operates by detecting and reducing noise in the audio signal while preserving the integrity and quality of the original sound. It does this through a sophisticated signal processing technique that does not require the traditional companding noise reduction methods, thereby simplifying the implementation and avoiding the need for additional encoding on the source material.

This IC comes in a surface-mount package, specifically the SOIC-14 (Small Outline Integrated Circuit) package, which allows for a compact design and is suitable for high-density mounting on printed circuit boards. The NOPB designation indicates that this product is lead-free (No Lead), environmentally friendly, and compliant with RoHS (Restriction of Hazardous Substances) standards, making it a responsible choice for electronics manufacturers.

Texas Instruments has equipped the LM1894MX/NOPB with a wide dynamic range and low distortion characteristics, ensuring high-fidelity audio reproduction. The device also features low power consumption, making it an efficient choice for battery-powered devices. Additionally, it is designed for easy integration into existing audio systems and requires minimal external components, which can help streamline the design process and reduce overall system costs.

The LM1894MX/NOPB is a testament to Texas Instruments' commitment to providing innovative and high-quality audio solutions. Its advanced noise reduction capabilities, combined with ease of use and environmental compliance, make it a versatile and valuable component for any audio system designer looking to enhance the listening experience without compromising on sound quality.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess