EN
  • EN
  • DE

LT4363CS-2#TRPBF

Part No LT4363CS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878822-LT4363CS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363CS-2#TRPBF CAD Model

Description

The LT4363CS-2#TRPBF from Analog Devices Inc. is a high-performance surge stopper, designed to protect sensitive electronic equipment from high voltage transients and surges. It is a crucial component for systems that require robust protection against unpredictable voltage spikes, ensuring the longevity and reliability of the application it serves.

Key Features

  • Surge Protection: The device offers overvoltage protection by controlling the gate of an external N-channel MOSFET, acting as a series regulator to prevent unwanted overvoltage on the load.
  • Wide Operating Range: It operates over a wide voltage range, accommodating inputs from 4V to 80V, making it versatile for various applications.
  • Adjustable Output Clamp: The output clamp voltage is adjustable, allowing users to set the desired level of protection specific to their circuit requirements.
  • Overcurrent Protection: In addition to surge protection, the LT4363CS-2#TRPBF provides overcurrent protection with a foldback current limit, which helps to prevent damage from excessive current conditions.
  • High Temperature Operation: The device can operate at high temperatures, with a junction temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Robust Packaging: Supplied in a robust 16-lead narrow SOIC package, the component is suitable for compact designs where space is at a premium.

Applications

Due to its protective features, the LT4363CS-2#TRPBF is ideal for a wide range of applications, including:

  • Automotive electronics
  • Industrial systems
  • Avionics and aerospace
  • Telecommunications infrastructure
  • Power supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT4363CS-2#TRPBF is no exception. It is manufactured to meet high standards, ensuring that it performs to specifications even under the most demanding conditions.

Ordering Information

The product is available with the orderable part number LT4363CS-2#TRPBF, where 'TRPBF' denotes the tape and reel packaging option that facilitates automated assembly processes.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9334 $103.8668
3+ $42.6114 $127.8342
5+ $41.2797 $206.3985
6+ $39.9480 $239.6880
8+ $38.6174 $308.9392
11+ $34.6223 $380.8453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess