EN
  • EN
  • DE

LTC4279IUFD#PBF

Part No LTC4279IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Power Over Ethernet PSE Controller 20-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Case / Package QFN
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 85 °C
Max Supply Voltage 57 V
Min Operating Temperature -40 °C
Min Supply Voltage 45 V
Nominal Input Voltage 57 V
Nominal Supply Current -1.7 mA
Number of Outputs 1
Number of Pins 20
RoHS Compliant
Schedule B 8542310000, 8542390000
Win Source Part Number 1156572-LTC4279IUFD#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4279IUFD#PBF CAD Model

Description

The LTC4279IUFD#PBF from Analog Devices Inc. is a robust single-port Power over Ethernet (PoE) controller designed for use in applications requiring IEEE 802.3 compliant Power over Ethernet. This advanced integrated circuit (IC) provides a comprehensive PoE solution, enabling the delivery of power over Ethernet cabling to powered devices (PDs) such as VoIP phones, wireless access points, and network cameras.

Key Features

  • IEEE 802.3 Compliant: The LTC4279IUFD#PBF adheres to the stringent requirements of the IEEE 802.3 PoE standard, ensuring compatibility with a wide range of PDs and power sourcing equipment (PSE).
  • Advanced Power Management: This controller includes sophisticated power management capabilities, providing overload and under-voltage lockout protection, ensuring safe and reliable operation.
  • High Efficiency: Designed with efficiency in mind, it minimizes power loss, which is critical for maintaining optimal system performance and reducing heat dissipation.
  • Compact Design: The LTC4279IUFD#PBF comes in a compact QFN package, making it suitable for space-constrained applications while offering excellent thermal performance.
  • Integrated Hot Swap Controller: It features a built-in hot swap controller to handle inrush currents, contributing to the longevity of the device and attached electronics.

Applications

The LTC4279IUFD#PBF is ideal for a variety of applications, including:

  • Enterprise networking equipment
  • Industrial automation systems
  • Remote sensors and monitoring systems
  • Point of sale and retail systems

Product Specifications

The product comes with a set of specifications that ensure its reliability and performance:

  • Operating Temperature Range: -40°C to 85°C
  • Package/Case: 24-WFQFN Exposed Pad
  • Mounting Type: Surface Mount

With its robust feature set and adherence to industry standards, the LTC4279IUFD#PBF from Analog Devices Inc. is a reliable choice for designers looking to integrate PoE capabilities into their systems, providing power and data connectivity through a single cable.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6951 $58.4755
11+ $9.5960 $105.5560
17+ $9.2961 $158.0337
23+ $8.9962 $206.9126
29+ $8.6963 $252.1927
39+ $7.7967 $304.0713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess