EN
  • EN
  • DE

D24V0L1B2LPSQ-7B

Part No D24V0L1B2LPSQ-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 46VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X1-DFN1006-2
Family Name D24V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D24V0L1B2LPSQ-7BDITR, D24V0L1B2LPSQ-7BDICT, D24V0L1B2LPSQ-7BDIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867999-D24V0L1B2LPSQ-7B
Ultra Librarian 3D Model Ultra Librarian D24V0L1B2LPSQ-7B CAD Model

Description

Overview of Product D24V0L1B2LPSQ-7B from Diodes Incorporated

The D24V0L1B2LPSQ-7B is a high-quality electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a robust, low-capacitance TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Low Clamping Voltage: The device offers excellent clamping characteristics, ensuring that the sensitive circuits are well protected from overvoltage conditions.
  • Low Capacitance: With its low capacitance design, the D24V0L1B2LPSQ-7B is ideal for use in high-speed data lines where signal integrity is paramount.
  • ESD Protection: It provides ESD protection of >25kV (air), >15kV (contact), meeting or exceeding the IEC 61000-4-2 (ESD) standard.
  • Power Dissipation: The diode can handle a peak pulse power of 200W at 8/20μs waveform, which ensures reliable protection against transient voltage spikes.
  • Small Form Factor: The D24V0L1B2LPSQ-7B comes in a compact, leadless DFN1006-2 package which is suitable for space-constrained applications.

Applications

The D24V0L1B2LPSQ-7B is versatile and can be used in a variety of applications. It is especially suitable for:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Line Protection
  • USB Interfaces and Power Ports
  • Microcontroller Input Protection

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the D24V0L1B2LPSQ-7B is no exception. The product is manufactured to the highest standards to ensure reliable performance and longevity. It is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.

Conclusion

For engineers and designers looking for a reliable solution to protect their electronic circuits from voltage transients, the D24V0L1B2LPSQ-7B from Diodes Incorporated offers a perfect blend of performance, size, and reliability. Its low capacitance, high ESD protection, and small package make it an excellent choice for a wide range of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,030 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess