EN
  • EN
  • DE

NX8045GB-7.2MHZ

Part No NX8045GB-7.2MHZ
Manufacturer NDK
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832996-NX8045GB-7.2MHZ
Ultra Librarian 3D Model Ultra Librarian NX8045GB-7.2MHZ CAD Model

Description

The NX8045GB-7.2MHZ is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). Crystal oscillators like the NX8045GB series are used to provide a stable and precise clock signal for various electronic devices. The '7.2MHZ' in the part name indicates that this particular oscillator operates at a frequency of 7.2 MHz.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Communication Devices: Employed in devices such as radios, wireless communication modules (e.g., Bluetooth, Wi-Fi), and networking equipment.
  • Clock Generators: Integrated into clock generator circuits to produce precise timing signals.
  • Consumer Electronics: Found in various consumer electronics, including audio/video equipment and digital cameras.
  • Industrial Equipment: Utilized in industrial control systems, measurement devices, and automation equipment.

Features

  • Frequency: 7.2 MHz nominal frequency.
  • Package Size: Typically small surface mount package for compact designs. Check datasheet for exact dimensions.
  • Stability: Offers good frequency stability over a wide temperature range.
  • Low Jitter: Provides a clean clock signal with low jitter for reliable operation.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Precise Timing: Delivers accurate and stable timing signals, crucial for reliable system operation.
  • Compact Size: Small package size enables integration into space-constrained applications.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Robust design ensures consistent performance over a wide range of operating conditions.
  • Easy Integration: Surface mount package simplifies the assembly process.

Additional Details

The NX8045GB series typically operates with a supply voltage of 3.3V or 5V. It is essential to refer to the manufacturer's datasheet for detailed electrical characteristics, including frequency stability, operating temperature range, and load capacitance. The crystal oscillator's frequency tolerance is typically expressed in parts per million (PPM). The load capacitance specifies the external capacitance required for the oscillator to operate at its specified frequency.

This component is crucial where accurate and stable timing is needed for the proper function of the electronic system.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess