EN
  • EN
  • DE

LTC4261IUFD#PBF

Part No LTC4261IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller, Monitor 1 Channel -48V 24-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name LTC4261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879862-LTC4261IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4261IUFD#PBF CAD Model

Description

Analog Devices Inc. LTC4261IUFD#PBF Negative Voltage Hot Swap Controller

The LTC4261IUFD#PBF from Analog Devices Inc. is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and removal from a live backplane. This component is particularly suitable for systems that require a reliable and efficient means to control the power supply connection to load circuits without causing any disruption or damage to the main electrical system.

Constructed with a QFN package, the LTC4261IUFD#PBF offers a compact footprint for space-constrained applications. The device operates over a wide voltage range, making it versatile for various applications, including telecom, datacom, and industrial systems that often deal with high-voltage environments.

Key Features:

  • Integrated Charge Pump: The device's built-in charge pump controls external N-channel MOSFETs, ensuring smooth power delivery to the load during hot swap events.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility to cater to different system requirements.
  • Overcurrent Protection: The LTC4261IUFD#PBF features overcurrent protection that helps prevent damage to the system by interrupting the circuit if the current exceeds the predefined threshold.
  • Under-Voltage and Over-Voltage Protection: The device ensures that the system is protected from voltage anomalies by disconnecting the load when input voltages fall out of the acceptable range.
  • Multi-Function Timer: An onboard timer provides control over fault detection and recovery times, enhancing the system's reliability.
  • Wide Operating Temperature Range: The LTC4261IUFD#PBF is designed to operate over an industrial temperature range, ensuring stability and performance in harsh environments.

Applications for the LTC4261IUFD#PBF include hot swap control for negative supply rails in servers, network routers, and other telecommunications equipment where uninterrupted service is critical. The device's ability to manage power sequencing and protect against electrical faults makes it an essential component for maintaining system integrity and uptime.

Analog Devices Inc. is known for its high-quality, reliable components, and the LTC4261IUFD#PBF is no exception. With its robust feature set and durable design, it stands as a prime choice for engineers looking to implement hot swap capabilities in their negative voltage applications.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess