EN
  • EN
  • DE

OV5653-A66A

Part No OV5653-A66A
Manufacturer OmniVision Technologies Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833146-OV5653-A66A
Ultra Librarian 3D Model Ultra Librarian OV5653-A66A CAD Model

Description

The OmniVision OV5653-A66A is a high-performance 5-megapixel CMOS image sensor designed for mobile and embedded applications. It delivers superior image quality with its advanced pixel technology and integrated image processing features. The sensor's low-power consumption makes it suitable for battery-powered devices.

Applications

  • Mobile Phones: Used as a primary camera in smartphones for capturing photos and videos.
  • Tablets: Integrated into tablets for photo and video recording.
  • Security Cameras: Employed in surveillance systems for high-resolution monitoring.
  • Automotive Applications: Utilized in dashboard cameras and rearview cameras for recording and safety features.
  • Industrial Imaging: Found in industrial applications for machine vision and quality control.

Features

  • 5-Megapixel Resolution: Captures detailed images with a resolution of 2592 x 1944 pixels.
  • Low-Light Sensitivity: Excellent performance in low-light conditions due to advanced pixel technology.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Integrated Image Processing: Includes automatic exposure control (AEC), automatic white balance (AWB), and defect pixel correction (DPC).
  • MIPI Interface: Supports the MIPI interface for high-speed data transfer.

Benefits

  • Superior Image Quality: Delivers sharp and clear images, enhancing the user experience.
  • Improved Video Performance: Enables high-quality video recording and streaming.
  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Simplified Integration: Standard interface and integrated processing functions streamline the design process.
  • Enhanced Surveillance: Provides reliable video surveillance in security applications.

Additional Details

The OV5653-A66A utilizes a 1/4-inch optical format. It supports various output formats, including YUV422, RGB565, and JPEG. The sensor also includes programmable controls for adjusting brightness, contrast, saturation, and hue. The operating temperature range is typically -30°C to +70°C, making it suitable for a wide range of environmental conditions. The package type is CSP (Chip Scale Package). The MIPI interface enables faster data transfer rates, improving overall system performance.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess