EN
  • EN
  • DE

SST39SF010A-70-4I-WHE-T

Part No SST39SF010A-70-4I-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 1MBIT PARALLEL 32TSOP / FLASH - NOR Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF010
Other Names 150-SST39SF010A-70-4I-WHE-TDKR,150-SST39SF010A-70-4I-WHE-TCT,150-SST39SF010A-70-4I-WHE-TTR
Standard Package 1,500
MSL Level 3 (168 Hours)
HTSUS 8542.32.0071
Win Source Part Number 1254379-SST39SF010A-70-4I-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-70-4I-WHE-T CAD Model

Description

The Microchip SST39SF010A-70-4I-WHE-T is a high-quality, reliable flash memory device that offers a convenient and flexible storage solution for a wide range of applications. This 1 Megabit (128K x 8) CMOS Multi-Purpose Flash (MPF) is designed to deliver fast read and write times with low power consumption, making it an ideal choice for embedded systems, computing, and telecommunications.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: Parallel
  • Speed: 70 ns access time
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 32-LD PLCC (Plastic Leaded Chip Carrier)
  • Endurance: 100,000 cycles
  • Data Retention: Minimum of 100 years
  • RoHS Compliant: Yes

Performance and Reliability

The SST39SF010A-70-4I-WHE-T offers superior performance with its fast read access time of 70 ns, ensuring quick data retrieval for high-speed operations. Its endurance of 100,000 cycles means that it can reliably store and erase data over a significant period, while the data retention of at least 100 years guarantees long-term data integrity.

Applications

With its robust feature set, the SST39SF010A-70-4I-WHE-T is suitable for a variety of applications, including:

  • Embedded systems
  • Boot memory for computers and servers
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Conclusion

The Microchip SST39SF010A-70-4I-WHE-T is a versatile and dependable flash memory device, providing a wealth of features that cater to the needs of modern electronic systems. Its combination of speed, reliability, and longevity makes it an excellent choice for designers and engineers looking to incorporate stable non-volatile memory into their projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess