EN
  • EN
  • DE

LTC4224IMS-1#TRPBF

Part No LTC4224IMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Hot Swap Controller 2 Channel General Purpose 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC4224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879828-LTC4224IMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4224IMS-1#TRPBF CAD Model

Description

Analog Devices LTC4224IMS-1#TRPBF Hot Swap Controller

The LTC4224IMS-1#TRPBF from Analog Devices Inc. is a compact, low-voltage Hot Swap™ controller that enables safe board insertion and removal from a live backplane. Designed to handle power supply voltages from 2.5V to 15V, this controller is perfect for protecting systems against high inrush currents that can create voltage droops and potentially damage circuitry.

This innovative device integrates two N-channel MOSFET gate drivers, each with its own over-current and over-temperature fault protection. The LTC4224IMS-1#TRPBF provides a controlled ramp-up of the gate voltage, ensuring a smooth and safe power-up sequence for your electronic systems. Its power-good output indicates when the output voltage is within nominal operating range, giving designers and engineers an easy way to monitor system health.

The LTC4224IMS-1#TRPBF is housed in a compact MSOP-10 package, making it suitable for space-constrained applications. Its small footprint doesn't compromise on performance, as it offers adjustable current limits, circuit breaker functionality, and a fast response time to fault conditions.

Key features of this Hot Swap controller include:

  • Wide Operating Voltage Range: 2.5V to 15V, accommodating a variety of power supply specifications.
  • Integrated Fault Protection: Over-current and over-temperature protection for each channel, enhancing system reliability.
  • Adjustable Current Limit: Allows for tailored protection settings based on specific application requirements.
  • Dual MOSFET Driver: Independent control for two N-channel MOSFETs, enabling the management of two separate power paths.
  • Compact MSOP-10 Package: Space-saving design ideal for high-density circuit boards.
  • Power-Good Output: Provides real-time feedback on the power status of the system.

Whether used in servers, telecom systems, or industrial applications, the LTC4224IMS-1#TRPBF ensures that electronic components receive a stable and controlled supply of power. Its robust feature set and compact design make it an essential component for any system requiring reliable power management and protection.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9002 $64.5010
11+ $10.5844 $116.4284
17+ $10.2541 $174.3197
24+ $9.9226 $238.1424
31+ $9.5923 $297.3613
41+ $8.6001 $352.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
In Stock: 193 pieces Factory Stock: 193 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess