EN
  • EN
  • DE

ACS758ECB-200B-PFF-T

Part No ACS758ECB-200B-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sense Transformers
Description Thermally Enhanced, Fully Integrated, Hall Effect-Based Linear Current Sensor IC with 100 μΩ Current Conductor | SENSOR CURRENT HALL 200A AC/DC / Open Loop Current Sensor AC/DC Current 5V Automotive 5-Pin Case CB-PFF Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 200A
Output Ratiometric, Voltage
Sensitivity 10mV/A
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±1.2%
Supply Voltage (V) 3V ~ 5.5V
Response Time 4μs
Maximum Supply Current 13.5mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Bidirectional
Mounting Style Through Hole
Manufacturer Package 5-CB Formed Leads, PFF
Supplier Device Package 5-CB Module
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1135518-ACS758ECB-200B-PFF-T
Manufacturer Homepage www.allegromicro.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Motor Drive & Control, Power Management, Automotive
Family Name ACS758ECB
Introduction Date March 26, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ACS758ECB-200B-PFF-T CAD Model

Description

The Allegro MicroSystems ACS758ECB-200B-PFF-T from is a hall-effect sensor that comes in a 5-CB formed leads, PFF package.

  • Polarization: Bidirectional
  • Sensitivity: 10mV/A
  • Output: Ratiometric Voltage
  • Current Sensing Range: 200A
  • Operating Temperature Range: -40°C to 85°C
  • Family: ACS758ECB
  • Applications: Sensing and Transducer
  • Popularity: High
  • Supply and Demand Status: Balance
  • Manufacturer Homepage: www.allegromicro.com

You May Also Be Interested in

EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5921 $52.7368
19+ $5.4089 $102.7691
29+ $5.2399 $151.9571
40+ $5.0709 $202.8360
52+ $4.9018 $254.8936
69+ $4.3948 $303.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess