EN
  • EN
  • DE

NX3L1T5157GM,132

Part No NX3L1T5157GM,132
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch ICs 1SW SPDT 4.3V 60MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case XSON-6
Number of Channels 1 Channel
Configuration 1 x SPDT
On Resistance - Max 900 mOhms
Supply Voltage - Min 1.4 V
Supply Voltage - Max 4.3 V
On Time - Max 40 ns
Off Time - Max 20 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Series NX3L1T5157
Packaging Reel
Supply Type Single Supply
Brand NXP Semiconductors
Supply Current - Max 150 nA
Pd - Power Dissipation 250 mW
Product Type Analog Switch ICs
Standard Pack Qty 5000
Subcategory Switch ICs
Switch Continuous Current 350 mA
Ultra Librarian 3D Model Ultra Librarian NX3L1T5157GM,132 CAD Model

Description

Product Overview: NX3L1T5157GM,132 from NXP Semiconductors

The NX3L1T5157GM,132 is a high-performance, low-voltage single-pole double-throw (SPDT) analog switch from NXP Semiconductors, designed with the modern electronic engineer's needs in mind. This versatile component is ideal for a variety of applications, ranging from signal routing in portable devices to data bus management in communication systems.

Constructed with advanced silicon technology, the NX3L1T5157GM,132 exhibits minimal on-resistance and is optimized for low-voltage operation, ranging from 1.4V to 4.3V. This makes it particularly suitable for battery-powered applications where power efficiency is paramount. The device boasts a high switching speed, ensuring rapid signal transition with minimal delay, which is critical for high-speed data processing and real-time applications.

Key Features

  • Low Voltage Operation: The device operates efficiently at a voltage range of 1.4V to 4.3V, making it suitable for low-power applications.
  • High-Speed Switching: Fast switch timing characteristics enable it to handle high-speed signals with ease, maintaining signal integrity.
  • Low On-Resistance: The switch provides a low on-state resistance, which minimizes signal attenuation and power loss.
  • Break-before-make Switching: This feature ensures that no short-circuit occurs between the two paths during the transition, improving the reliability of the signal routing.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated to safeguard the device against static damage during handling and operation.

The NX3L1T5157GM,132 also exhibits a high degree of robustness, with built-in features to withstand the rigors of complex electronic environments. It features ESD protection that exceeds the JESD22 standard, ensuring the longevity and reliability of the component in sensitive applications.

This analog switch is packaged in a compact, leadless XSON10 package, which is ideal for space-constrained applications. It is also characterized by a wide operating temperature range, ensuring consistent performance across diverse environmental conditions.

In summary, the NX3L1T5157GM,132 from NXP Semiconductors is a highly reliable and efficient solution for designers who require a versatile SPDT analog switch that can operate at low voltages while delivering fast switching speeds and robust performance.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess