EN
  • EN
  • DE

LTC4213IDDB#TRMPBF

Part No LTC4213IDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC ELECTRONIC CIRC BREAKER 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Electronic Circuit Breaker
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4213
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 479099-LTC4213IDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4213IDDB#TRMPBF CAD Model

Description

The LTC4213IDDB#TRMPBF is a compact, feature-rich hot swap controller designed by Analog Devices Inc. to ensure safe board insertion and removal from live backplanes. This sophisticated device is housed in a small 8-lead DFN package, making it ideal for space-constrained applications where board space is at a premium.

One of the key features of this product is its ability to control the inrush current during the insertion of electronic boards, thereby preventing glitches on the power bus, voltage drops, and potential damage to connectors and circuit components. It achieves this through an adjustable soft-start function that limits the initial inrush of current, allowing for a smoother power-up sequence.

The LTC4213IDDB#TRMPBF operates over a wide voltage range, accommodating various system requirements. It also includes overcurrent protection, which is essential for preventing damage due to excessive current draw. This is achieved through a sense resistor that detects the current flowing through the power path and a circuit that reacts quickly to shut down the gate of an external N-channel MOSFET in the event of an overcurrent condition.

Additionally, the device features a "power good" output, which can be used to enable downstream converters, ensuring that they are only powered when the input voltage is stable and within the acceptable range. This helps to safeguard sensitive electronic components against irregular power supply conditions.

The LTC4213IDDB#TRMPBF is designed for a broad range of applications, including servers, network cards, and hot-swap systems. Its robust design and comprehensive set of features make it an excellent choice for managing hot-swap events and protecting electronic equipment in a variety of settings.

In summary, Analog Devices Inc.'s LTC4213IDDB#TRMPBF is a versatile and reliable hot swap controller that offers advanced protection features, ensuring that electronic systems are both safe and functional when being inserted or removed from live systems.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8810 $55.0480
18+ $5.6459 $101.6262
28+ $5.4695 $153.1460
38+ $5.2930 $201.1340
49+ $5.1166 $250.7134
66+ $4.5873 $302.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess