EN
  • EN
  • DE

LTC4156EUFD#TRPBF

Part No LTC4156EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG IRON PHOSPHT 1C 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203324-LTC4156EUFD#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Series PowerPath™
Package Tape & Reel (TR)
Product Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Interface I²C, USB
Ultra Librarian 3D Model Ultra Librarian LTC4156EUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4156EUFD#TRPBF: Power Management IC

The LTC4156EUFD#TRPBF is a high-performance power management integrated circuit (IC) designed by Analog Devices Inc. to cater to the demanding needs of portable electronic devices. This versatile chip offers a seamless and efficient way to manage power for devices that require battery charging and power path management.

Key Features:

  • Advanced Battery Charging: The LTC4156EUFD#TRPBF supports a range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, with its high-accuracy battery charging capabilities. It ensures safe and efficient charging with programmable charge current, charge voltage, and termination algorithms.
  • PowerPath Control: With its PowerPath control, the IC allows for instant-on operation with a discharged battery, ensuring that the system remains powered even when the battery is low or absent.
  • USB Compatibility: The product is designed to work seamlessly with USB inputs, adhering to USB power specifications for both input current and voltage.
  • Thermal Regulation: To protect against overheating, the LTC4156EUFD#TRPBF includes a thermal regulation feature that reduces charge current if the IC temperature rises to an unacceptable level.
  • High Efficiency: The IC integrates a switching PowerPath manager that is highly efficient, minimizing power loss and maximizing battery life.
  • Compact Package: This power management IC is available in a compact, 24-lead QFN package, making it suitable for space-constrained applications.

Applications:

The LTC4156EUFD#TRPBF is ideal for a wide array of portable devices where efficient power management is crucial. These applications include:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial Handhelds
  • USB-Powered Gadgets
  • Backup Battery Systems

Overall, the LTC4156EUFD#TRPBF from Analog Devices Inc. stands out as a sophisticated solution for managing power requirements in modern portable electronics. Its combination of battery charging and PowerPath management, along with USB compatibility and thermal protection, makes it an essential component for designers looking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess