EN
  • EN
  • DE

LTC4121EUD-4.2#TRPBF

Part No LTC4121EUD-4.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells -
Current - Charging Constant - Programmable
Programmable Features -
Fault Protection -
Charge Current - Max 400mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 40V
Interface -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC4121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352514-LTC4121EUD-4.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4121EUD-4.2#TRPBF CAD Model

Description

The LTC4121EUD-4.2#TRPBF is a versatile and innovative power management integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This IC is a wireless power receiver and 400mA buck battery charger that is specifically designed to provide a convenient and efficient charging solution for small form factor, portable devices.

Key Features:

  • Wireless Power Reception: This device is capable of receiving power wirelessly, which is ideal for applications where traditional wired charging is not feasible or desirable. This feature enables product designers to create devices with sealed enclosures, enhancing durability and user convenience.
  • Battery Charging Capability: With a 400mA buck battery charger integrated into the IC, it can efficiently charge a single-cell Li-Ion battery. The fixed 4.2V output is optimized for these battery types, ensuring a safe and fast charging process.
  • Wide Input Voltage Range: The LTC4121EUD-4.2#TRPBF operates over a wide input voltage range, making it compatible with various wireless power transmitters and accommodating fluctuations in the received power.
  • High-Efficiency Operation: The IC is designed for high efficiency, which minimizes heat generation and power loss during both wireless power reception and battery charging, thus extending battery life and improving overall device performance.
  • Compact Package: Housed in a compact 16-lead QFN package, the LTC4121EUD-4.2#TRPBF is suitable for space-constrained applications, allowing for miniaturization of the end product.
  • Multiple Safety Features: The device includes a range of safety features such as overvoltage protection, thermal protection, and a charge termination feature to ensure the longevity of the battery and the safety of the device.

Applications:

The LTC4121EUD-4.2#TRPBF is ideal for a variety of applications that require wireless charging and efficient power management. These include but are not limited to wearable devices, medical devices, fitness trackers, and other portable electronics that benefit from the convenience of wireless charging.

Conclusion:

Overall, the LTC4121EUD-4.2#TRPBF from Analog Devices Inc. represents a cutting-edge solution for designers seeking to incorporate wireless power reception and efficient battery charging in their products. Its combination of features and compact form factor make it a highly attractive option for a wide range of portable applications.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5888 $52.9440
12+ $8.6883 $104.2596
18+ $8.4168 $151.5024
25+ $8.1453 $203.6325
32+ $7.8738 $251.9616
43+ $7.0592 $303.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess