EN
  • EN
  • DE

LTC4000IUFD#TRPBF

Part No LTC4000IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG IRON PHOSPHATE 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Iron Phosphate
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Reverse Current
Voltage - Supply (Max) 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4000
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879798-LTC4000IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4000IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4000IUFD#TRPBF High Voltage High Current Controller

The LTC4000IUFD#TRPBF is a versatile, high voltage, high current controller from Analog Devices Inc., designed to transform many external power components into a full-featured battery charger and power management solution. This sophisticated integrated circuit (IC) is an essential component for applications requiring robust charging capabilities and precise power management, making it ideal for a wide array of industries, including telecommunications, automotive, and industrial systems.

With the ability to control external power stages, the LTC4000IUFD#TRPBF enables the creation of a high-efficiency battery charger that can operate across a wide input voltage range. It supports a variety of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, Lead-Acid, and NiMH, ensuring versatility for different application requirements. The device offers a seamless transition between different operation modes such as battery charger, PowerPath™ controller, and ideal diode, which makes it a comprehensive power management solution.

Key features of the LTC4000IUFD#TRPBF include its ability to provide precision float voltage and charge current regulation with programmable compensation to accommodate for variations in battery chemistry and temperature. The product also offers advanced safety features like input overvoltage protection, battery overvoltage protection, and a C/10 charge termination indicator, which work together to ensure the safe and reliable operation of the charging system.

The device comes in a compact, 28-lead QFN package, which is suitable for space-constrained applications. The LTC4000IUFD#TRPBF operates over a wide temperature range, making it robust for challenging environments. It is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), facilitating its integration into automated manufacturing processes.

Overall, the LTC4000IUFD#TRPBF from Analog Devices Inc. is a powerful and flexible solution for designers looking to implement advanced battery charging and power management functionalities in their systems, without the need for designing complex discrete solutions.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess