EN
  • EN
  • DE

LTC3766EUFD#TRPBF

Part No LTC3766EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER SYNCH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series Direct Flux Limit™, PolyPhase®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Synchronous Forward Controller
Voltage - Input 5V ~ 32V
Voltage - Supply 5V ~ 10V
Current - Supply 5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3766
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879698-LTC3766EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3766EUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3766EUFD#TRPBF

The LTC3766EUFD#TRPBF is a high-performance, polyphase synchronous step-down DC/DC controller from Analog Devices Inc., designed to drive all N-channel power MOSFET stages in a phase-modulated configuration. This advanced controller is ideal for applications requiring efficient power conversion, high reliability, and precise voltage regulation, making it a popular choice for complex industrial systems, telecommunication infrastructure, and high-density power supplies.

One of the standout features of the LTC3766EUFD#TRPBF is its ability to support up to 12 phases, which can be paralleled to deliver higher current outputs with excellent thermal performance. This multi-phase operation not only improves current sharing but also reduces the total bulk output capacitance required, resulting in a more compact and cost-efficient design.

The controller utilizes a voltage mode control architecture with feed-forward, which provides fast transient response and excellent loop stability. It also features a differential amplifier for true remote output voltage sensing, compensating for voltage drops due to PCB traces, ensuring accurate output voltage regulation. The LTC3766EUFD#TRPBF is capable of operating with a wide input voltage range, accommodating various supply voltages and simplifying the design of multi-rail systems.

Additional features of the LTC3766EUFD#TRPBF include adjustable operating frequency from 250kHz to 2.25MHz, which allows optimization between efficiency and component size, and a phase-lockable frequency range of 250kHz to 750kHz. It also offers overvoltage and undervoltage lockout, which protects the system during abnormal voltage conditions. The device comes in a compact 28-lead QFN package, ensuring a small footprint on the PCB.

For designers looking for a robust and flexible solution for their power management needs, the LTC3766EUFD#TRPBF from Analog Devices Inc. provides an excellent combination of performance, features, and reliability. Its advanced capabilities ensure efficient power conversion in demanding applications, making it a cornerstone component for high-performance power systems.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess