EN
  • EN
  • DE

LTC3589IUJ-2#TRPBF

Part No LTC3589IUJ-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Handheld/Mobile Devices, OMAP™ PMIC 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name LTC3589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879644-LTC3589IUJ-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3589IUJ-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3589IUJ-2#TRPBF Overview

The LTC3589IUJ-2#TRPBF is a versatile power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc. This component is engineered to cater to a broad range of applications, particularly focusing on portable and handheld devices where efficient power management is crucial. It is a part of the LTC3589 family, which is known for its high performance and reliability in power management solutions.

Key Features

  • Multiple Regulated Outputs: The device includes multiple independent regulated outputs, which can be configured as buck or boost converters, providing flexibility in powering various subsystems within an application.
  • Integrated Switching Regulators: It features high-efficiency, integrated switching regulators that minimize the need for external components, thus reducing the overall solution footprint and bill of materials.
  • Programmable Power Sequencing: The LTC3589IUJ-2#TRPBF allows for programmable power sequencing, which ensures that each power rail is activated in the correct order to safeguard sensitive electronic components during startup and shutdown.
  • I²C Interface: An I²C interface is included for digital control and monitoring of the device, providing designers with a convenient way to adjust settings and read back status information.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and input sources, ensuring versatility across different use cases.
  • Thermal Protection: Built-in thermal protection features safeguard the device and the system it powers from the potential damage that can be caused by overheating.

Applications

The LTC3589IUJ-2#TRPBF is designed for use in a variety of applications, including but not limited to:

  • Portable and Handheld Devices
  • Wireless Modems
  • Digital Cameras
  • Medical Devices
  • Multi-Function Printers

Product Specifications

The LTC3589IUJ-2#TRPBF comes in a compact QFN package, offering a space-saving solution for modern electronic designs. It operates over a temperature range of -40°C to 125°C, ensuring performance across a wide range of environmental conditions. The device's robust design and feature set make it an ideal choice for designers seeking a reliable and efficient power management solution.

With its comprehensive set of features, the LTC3589IUJ-2#TRPBF from Analog Devices Inc. stands out as a top-tier power management IC, providing the efficiency, flexibility, and reliability required for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess