EN
  • EN
  • DE

LTC3108EGN#TRPBF

Part No LTC3108EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC DCDC CONV STP-UP LV 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features PMIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3108EGN#TRPBFTR, 161-LTC3108EGN#TRPBFDKR, LTC3108EGN#TRPBF-ND, 161-LTC3108EGN#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879560-LTC3108EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3108EGN#TRPBF CAD Model

Description

Product Overview

The LTC3108EGN#TRPBF is a highly integrated DC/DC converter from Analog Devices Inc., designed for energy harvesting and low power applications. This innovative product is ideal for converting minute amounts of energy from sources such as thermoelectric generators (TEGs), photovoltaic cells, or small wind turbines into a usable power supply for electronic devices.

Key Features

  • Ultra-Low Voltage Startup: The LTC3108EGN#TRPBF can start up from voltages as low as 20mV, which makes it perfect for scenarios where the initial energy source is extremely weak.
  • Integrated Power Management: With its built-in power management capabilities, this product can efficiently manage multiple output voltage rails, providing versatility for different application requirements.
  • Autonomous Power Multiplexing: The device can automatically switch between energy sources to ensure continuous operation, even when the primary energy source is intermittent or variable.
  • High Conversion Efficiency: It has been designed to maximize the conversion efficiency from the harvested energy to the output power, ensuring minimal energy loss during the conversion process.

Applications

The LTC3108EGN#TRPBF is suitable for a wide range of low power applications, such as:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Remote Monitoring Devices
  • Portable and Wearable Electronics
  • Environmental Monitoring Systems

Technical Specifications

The device comes in a compact SSOP-20 package and operates over a temperature range of -40°C to +85°C. It features multiple regulated voltage outputs that can be configured to power external microcontrollers, sensors, or other peripheral devices. The LTC3108EGN#TRPBF also includes an auxiliary LDO (Low Drop-Out) regulator to provide a steady supply for low voltage logic.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3108EGN#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.4853 $66.4853
3+ $54.5530 $163.6590
4+ $52.8482 $211.3928
5+ $51.1434 $255.7170
6+ $49.4386 $296.6316
8+ $44.3243 $354.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess