EN
  • EN
  • DE

LTC2983HLX#PBF

Part No LTC2983HLX#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Temp Sensor Digital Serial (2-Wire, 3-Wire, 4-Wire, SPI) Automotive 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Height 1.6 mm
Interface SPI
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 48
Output Type SPI
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1204108-LTC2983HLX#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2983HLX#PBF CAD Model

Description

Analog Devices Inc. LTC2983HLX#PBF - Multi-Sensor High Precision Digital Temperature Measurement System

The LTC2983HLX#PBF from Analog Devices Inc. is a sophisticated digital temperature measurement system that provides a direct temperature output by incorporating advanced analog and digital circuitry. This product is part of the LTC2983 series, known for its precision and versatility in dealing with multiple temperature sensor inputs. It is designed to work with a wide array of sensors including thermocouples, RTDs, thermistors, and diodes, making it an ideal solution for diverse and complex temperature monitoring applications.

This high-precision temperature measurement IC simplifies the process of temperature data acquisition by integrating all the necessary components for sensor excitation, signal conditioning, and analog-to-digital conversion. The LTC2983HLX#PBF can perform measurements with exceptional accuracy, minimizing the need for external components and complex calibration routines often required in multi-sensor systems.

The device features multiple input channels that can be configured individually to match the sensor type, offering flexibility to designers. With its built-in formulas and calibration coefficients, the LTC2983HLX#PBF automatically compensates for sensor non-linearities, providing high-resolution temperature readings directly in Celsius or Fahrenheit.

The LTC2983HLX#PBF comes in a robust, surface-mount LQFP-48 package, ensuring a compact footprint for space-constrained applications. Its operating temperature range, combined with its ability to interface with a variety of sensors, makes it suitable for industrial control systems, medical equipment, environmental monitoring, and aerospace applications, where accurate and reliable temperature readings are critical.

For ease of integration into digital systems, the LTC2983HLX#PBF is equipped with a SPI interface, allowing for simple communication with microcontrollers or digital processors. The product also features multiple fault detection capabilities, ensuring reliable performance and alerting the system to potential issues with sensor connections or data integrity.

In summary, the LTC2983HLX#PBF from Analog Devices Inc. represents a state-of-the-art solution for multi-sensor temperature measurement, combining accuracy, flexibility, and ease of use in a single integrated circuit, suitable for a wide range of high-performance applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess