EN
  • EN
  • DE

DS90UB934TRGZTQ1

Part No DS90UB934TRGZTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 12 BIT 48-VQFN / LVDS Deserializer 0.52V Automotive 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 1.87Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 12
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 773378-DS90UB934TRGZTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB934TRGZTQ1
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UB934TRGZTQ1 CAD Model

Description

The DS90UB934TRGZTQ1 is a highly-integrated serializer from Texas Instruments, designed to meet the stringent requirements of automotive camera applications. This device is part of the FPD-Link III family, which is known for providing high-speed data transmission capabilities over a single differential cable. The DS90UB934TRGZTQ1 is specifically tailored for use in advanced driver assistance systems (ADAS), where reliability and performance are critical.

Key Features

  • High-Speed Data Transmission: Supports up to 100 MHz pixel clock, which translates to a 12-bit pixel depth at 2 Gbps over a single differential pair.
  • FPD-Link III Interface: Utilizes the FPD-Link III interface to ensure robust, high-speed communication with excellent electromagnetic compatibility (EMC) performance.
  • Adaptive Equalization: Features adaptive equalization to compensate for cable loss, enhancing signal integrity over long cable distances typical in automotive applications.
  • Backward Compatibility: Compatible with a wide range of image sensors, offering flexibility in camera design and integration.
  • Automotive Grade: Designed to meet the AEC-Q100 Grade 2 standard, ensuring high reliability under extreme automotive operating conditions.
  • Diagnostic Features: Includes built-in test patterns and diagnostics for system validation and fault detection, critical for safety applications.
  • Power Management: Advanced power management features reduce power consumption during low-power states, contributing to energy efficiency.

Applications

The DS90UB934TRGZTQ1 is ideal for a variety of automotive applications, including:

  • Rear-view and surround-view cameras
  • Driver monitoring systems
  • Night vision systems
  • Autonomous driving sensors

Package and Availability

This serializer is available in a compact 48-pin VQFN package, making it suitable for space-constrained automotive environments. The device's robust design and advanced features make it a reliable choice for next-generation vehicle camera systems. For further information, datasheets, and support, visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6228 $50.8508
27+ $3.7931 $102.4137
41+ $3.6745 $150.6545
57+ $3.5560 $202.6920
73+ $3.4375 $250.9375
98+ $3.0819 $302.0262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess