EN
  • EN
  • DE

LTC2956IUD-1#PBF

Part No LTC2956IUD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12QFN / Power Supply Controller Wake Up Timer 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Applications Wake Up Timer
Voltage - Input -
Voltage - Supply 1.5V ~ 36V
Current - Supply 3 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC2956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354750-LTC2956IUD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2956IUD-1#PBF CAD Model

Description

Analog Devices Inc. LTC2956IUD-1#PBF Product Overview

The LTC2956IUD-1#PBF from Analog Devices Inc. is a sophisticated power controller designed to manage system power requirements in a wide array of applications. This power controller is part of the LTC2956 series, which is known for its reliability and versatility in power management solutions.

Key Features

  • Push Button ON/OFF Control: The LTC2956IUD-1#PBF is equipped with an intuitive push button interface that simplifies the power sequence control, allowing users to easily turn the system on or off.
  • Adjustable Turn-On and Turn-Off Timers: It comes with configurable timers that can be set to adjust the power on and off delays, providing flexibility in power sequencing and system protection.
  • Wide Operating Voltage Range: This power controller operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with numerous power sources.
  • Low Quiescent Current: The device features a low quiescent current draw, which is critical for battery-powered applications where power efficiency is paramount.
  • High Temperature Operation: With an industrial temperature range, the LTC2956IUD-1#PBF can withstand harsh environments, making it suitable for industrial and automotive applications.

Applications

The LTC2956IUD-1#PBF is ideal for use in a diverse set of applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Embedded systems

Package and Reliability

Encased in a compact QFN package, the LTC2956IUD-1#PBF is designed to occupy minimal space on a printed circuit board, thereby offering a space-saving solution for power management. The package is also RoHS compliant, adhering to environmental standards and regulations.

Analog Devices Inc. ensures that the LTC2956IUD-1#PBF meets stringent quality and performance standards, providing a reliable component for managing power in critical systems. With its robust feature set and flexible design, this power controller is an excellent choice for designers looking to enhance the power efficiency and user interface of their systems.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2788 $58.0668
27+ $4.3314 $116.9478
42+ $4.1960 $176.2320
57+ $4.0607 $231.4599
74+ $3.9254 $290.4796
99+ $3.5193 $348.4107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,435 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess