EN
  • EN
  • DE

LMH0346MHX/NOPB

Part No LMH0346MHX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description HD/SD SDI Reclocker with Dual Differential Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1201399-LMH0346MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMH0346
Introduction Date April 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0346MHX/NOPB CAD Model

Description

Product Overview: LMH0346MHX/NOPB

The LMH0346MHX/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals. It is part of TI's family of broadcast video products, which are known for their reliability and innovation in the field of video processing and transmission.

Key Features

  • Signal Equalization: Capable of equalizing up to 150 meters of cable at 3 Gbps, 200 meters at 1.5 Gbps, and 400 meters at 270 Mbps, making it highly versatile for different cable lengths and signal speeds.
  • SDI Support: Fully supports SMPTE 424M, SMPTE 292M, and SMPTE 259M standards, ensuring compatibility with a wide range of video formats.
  • Output Driver: Includes an integrated reclocker and output driver for clean signal restoration and reshaping.
  • Power Efficiency: Operates with a single 3.3V supply, providing power-efficient performance suitable for a variety of applications.
  • Programmable Functions: Features programmable functions such as output amplitude and output pre-emphasis, allowing customization for specific system requirements.
  • Loss of Signal Detection: Equipped with a loss of signal (LOS) detection feature, which provides an indication when input signal conditions are below a usable level.

Applications

The LMH0346MHX/NOPB is ideal for professional video applications such as video routers, digital video switchers, and video distribution amplifiers. It is also well-suited for broadcast studio equipment, where maintaining signal integrity over long cable runs is crucial.

Package and Quality

Offered in a 16-pin WQFN package, the LMH0346MHX/NOPB is designed with a compact form factor in mind, allowing for easy integration into space-constrained designs. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability.

With its advanced features and flexible capabilities, the LMH0346MHX/NOPB is a top choice for professionals seeking to enhance their video signal transmission systems with minimal signal degradation over extended distances.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5988 $60.5988
3+ $49.7221 $149.1663
4+ $48.1683 $192.6732
5+ $46.6145 $233.0725
6+ $45.0606 $270.3636
8+ $40.3992 $323.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess