EN
  • EN
  • DE

LTC2950CDDB-1#TRMPBF

Part No LTC2950CDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN / Power Supply Controller Push Button, On/Off Controller 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Push Button, On/Off Controller
Voltage - Supply 2.7V ~ 26.4V
Current - Supply 6 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2950CDDB-1#TRMPBFTR,505-LTC2950CDDB-1#TRMPBFDKR,LTC2950CDDB-1#TRMPBFTR,-2735-LTC2950CDDB-1#TRMPBFDKR,LTC2950CDDB-1#TRMPBFDKR,-2735-LTC2950CDDB-1#TRMPBFTR,-2735-LTC2950CDDB-1#TRMPBFTR-ND,505-LTC2950CDDB-1#TRMPBFCT,LTC2950CDDB1TRMPBF,LTC2950CDDB-1#TRMPBFCT,LTC2950CDDB-1#TRMPBFTR-ND,LTC2950CDDB-1#TRMPBFDKR-ND,LTC2950CDDB-1#TRMPBFCT-ND,-2735-LTC2950CDDB-1#TRMPBFCT
Standard Package 500
Win Source Part Number 989207-LTC2950CDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2950CDDB-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2950CDDB-1#TRMPBF Push Button On/Off Controller

The LTC2950CDDB-1#TRMPBF is a sophisticated push-button on/off controller designed by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient integrated circuit (IC) is engineered to manage the power functions of electronic devices with precision and reliability. Its primary application is to provide a user-friendly interface for controlling the power state of a system through a simple push-button operation.

This power controller IC features a wide input voltage range, typically from 2.7V to 26.4V, which makes it versatile for various applications, including portable and battery-operated devices. The LTC2950CDDB-1#TRMPBF is specifically designed to offer a seamless and intuitive power control mechanism that can be integrated into a broad array of products, ranging from industrial instruments to consumer electronics.

One of the key features of this product is its ability to manage the turn-on and turn-off sequences of a system. The IC provides an adjustable turn-on and turn-off timer, which allows for a configurable delay, ensuring that accidental button presses do not cause unintended power state changes. This feature is particularly important in applications where reliability and precision are paramount.

The LTC2950CDDB-1#TRMPBF also incorporates an under-voltage lockout (UVLO) feature which ensures that the system does not operate under conditions that could be harmful or less than optimal for the system's performance. The UVLO is adjustable, allowing designers to set the threshold according to the specific needs of their application.

Furthermore, the IC is designed with a compact DFN package, which is ideal for space-constrained applications. The LTC2950CDDB-1#TRMPBF is available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which is suitable for automated, high-volume production environments.

Overall, the LTC2950CDDB-1#TRMPBF from Analog Devices Inc. represents a highly reliable and user-friendly solution for power management. It simplifies the design of on/off control interfaces while providing robust features that enhance the usability and safety of the end product.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4091 $51.2728
20+ $5.2587 $105.1740
30+ $5.0944 $152.8320
41+ $4.9300 $202.1300
53+ $4.7657 $252.5821
71+ $4.2727 $303.3617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess