EN
  • EN
  • DE

LTC2938CMS#TRPBF

Part No LTC2938CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPP MONITOR 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Four Power Supply Monitor
Voltage - Supply 1V ~ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC2938
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879510-LTC2938CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2938CMS#TRPBF CAD Model

Description

Product Overview: LTC2938CMS#TRPBF from Analog Devices Inc.

The LTC2938CMS#TRPBF is a high-performance, hex supply sequencer and supervisor integrated circuit designed and manufactured by Analog Devices Inc. This sophisticated component is engineered to manage power systems with multiple supplies, ensuring that each voltage rail is properly sequenced and monitored for reliability and system integrity. It is an essential device for applications where precise power-up and power-down sequences are critical for the safe operation of complex electronic systems.

Key Features

  • Supply Sequencing: The LTC2938CMS#TRPBF can sequence up to six supply voltages, allowing designers to specify the order in which each power rail turns on and off. This is crucial for systems that require a specific power-up or power-down sequence to prevent damage or ensure proper operation.
  • Voltage Monitoring: With its built-in voltage monitoring capabilities, this device ensures that all power rails remain within their specified thresholds, enhancing system stability and reliability.
  • Programmable Delays and Sequencing: Users can program the sequence timing and watch window limits through external components, offering flexibility to meet the needs of various applications.
  • I/O Options: The LTC2938CMS#TRPBF features both open-drain and push-pull outputs, providing versatile interfacing options with other system components.
  • Compact Package: Housed in a compact MSOP-16 package, the device saves valuable board space and is suitable for space-constrained applications.

Applications

  • Telecommunications
  • Data Communications
  • Servers and Storage Systems
  • Industrial Equipment
  • Medical Devices

The LTC2938CMS#TRPBF is designed to meet the stringent requirements of modern electronic systems, offering robust protection and control features. Its ability to provide precise and reliable sequencing and supervision makes it an ideal choice for engineers looking to enhance the performance and safety of their power management systems.

With Analog Devices Inc.'s reputation for quality and performance, the LTC2938CMS#TRPBF is a top-tier solution for managing complex power supply sequences in a wide range of electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5160 $59.5160
3+ $48.8334 $146.5002
4+ $47.3076 $189.2304
6+ $45.7819 $274.6914
7+ $44.2550 $309.7850
9+ $39.6777 $357.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess