EN
  • EN
  • DE

LTC2901-4CGN#PBF

Part No LTC2901-4CGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Push-Pull, Totem Pole Channel 16-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924421-LTC2901-4CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2901-4CGN#PBF CAD Model

Description

Product Overview: LTC2901-4CGN#PBF by Analog Devices Inc.

The LTC2901-4CGN#PBF is a sophisticated quad supply monitor designed by Analog Devices Inc. to ensure the integrity of power supplies within electronic systems. This high-performance component is an indispensable tool for monitoring multiple supply voltages, which is critical for the reliable operation of complex electronic devices.

Encased in a 16-lead SSOP package, the LTC2901-4CGN#PBF is designed for space-conscious applications requiring a minimal footprint. The device operates over a wide voltage range, making it versatile enough to accommodate various system requirements. With the ability to monitor four supply voltages simultaneously, it is an efficient solution for power management tasks.

Key Features:

  • Multiple Voltage Monitoring: This device can monitor up to four supply voltages, which is essential for systems that depend on different voltage rails for proper functionality.
  • Adjustable Reset Thresholds: The thresholds for the reset function are adjustable, giving users the flexibility to set precise voltage levels for monitoring.
  • Low Quiescent Current: With a low quiescent current, the LTC2901-4CGN#PBF ensures minimal power consumption when in operation, contributing to overall energy efficiency.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, enhancing the reliability of the system during power-up, power-down, and brownout conditions.

Applications:

The LTC2901-4CGN#PBF is suitable for a broad array of applications where power supply monitoring is a critical concern. It is commonly used in:

  • Telecommunication systems
  • Networking equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices

With its precision monitoring capabilities and robust design, the LTC2901-4CGN#PBF from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the stability and performance of their electronic systems. This component is a testament to Analog Devices' commitment to delivering high-quality, innovative solutions for complex power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.3153 $100.6306
3+ $41.2843 $123.8529
5+ $39.9942 $199.9710
6+ $38.7041 $232.2246
8+ $37.4139 $299.3112
11+ $33.5435 $368.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess